location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips NIVEA FOR MEN shaver HS8060/25

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NIVEA FOR MEN shaver HS8060/25
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS8060/25
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103370833 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips NIVEA FOR MEN shaver HS8060/25
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - with refill and charge stand
Long product name Philips NIVEA FOR MEN shaver HS8060/25 :
The long product name of Philips NIVEA FOR MEN shaver HS8060/25. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smooth shave, healthy skin. Conditioner Dispensing System. With refill and charge stand.
More>>>
Philips NIVEA FOR MEN shaver HS8060/25:
The official description of Philips NIVEA FOR MEN shaver HS8060/25 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NIVEA FOR MEN shaving conditioner is dispensed directly onto your skin for a moisturising and soothing shave. The formula is enriched with vitamins and chamomile to condition your skin and support a healthy look.
- Shave in or out of the shower
- Skin protection system
- Moisturising and soothing shave
- Easy shaving conditioner refill
- Superior gliding
- Automatic refill and charge

Short summary description Philips NIVEA FOR MEN shaver HS8060/25:
This short summary of the Philips NIVEA FOR MEN shaver HS8060/25 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips NIVEA FOR MEN shaver HS8060/25, Rotation shaver, Blue, Silver, Lithium-Ion (Li-Ion), 1.5 h, 40 min

Long summary description Philips NIVEA FOR MEN shaver HS8060/25:
This is an auto-generated long summary of Philips NIVEA FOR MEN shaver HS8060/25 based on the first three specs of the first five spec groups.

Philips NIVEA FOR MEN shaver HS8060/25. Shaver system: Rotation shaver, Product colour: Blue, Silver. Battery technology: Lithium-Ion (Li-Ion), Charging time: 1.5 h, Shaving time: 40 min

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product colour *
Blue, Silver
Electronic on/off switch
Yes
Travel lock
Yes
Washable *
Yes
Number of shaver heads/blades *
3
Indication
Battery full indication
Yes
Battery low indication
Yes
Charging indicator
Yes
Power
Rechargeable
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1.5 h
Fast charging
Yes
Shaving time
40 min
Silent power
Yes
Packaging content
Protection cap
Yes
Other features
Anti-slip grip
Yes
Lacquer finishing
Yes
Lift & Cut system
Yes
Rechargeable Li-ion energy cells
Yes
Automatic voltage system
Yes
Glide rings
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:49:39
Uk has collected 1 expert review for Philips NIVEA FOR MEN shaver HS8060/25 and the rating is 76 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-04 01:49:39
I have used battery, corded and rechargeable units with both two and three heads. My normal regime would be two wet shaves a week and the rest with the electric razor. This Philips system is 15cm long and a maximum of five cm wide and deep at the head...
76%