location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips NIVEA FOR MEN shaver HS8040/17

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NIVEA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NIVEA FOR MEN shaver HS8040/17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS8040/17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103309871 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:07
The date of the most recent change of this product data-sheet in Icecat.
Philips HS8040/17 user manual (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips NIVEA FOR MEN shaver HS8040/17
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - precision tube trimmer
Long product name Philips NIVEA FOR MEN shaver HS8040/17 :
The long product name of Philips NIVEA FOR MEN shaver HS8040/17. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HS8040/17 - nivea for men shaver, precision tube trimmer
More>>>
Philips NIVEA FOR MEN shaver HS8040/17:
The official description of Philips NIVEA FOR MEN shaver HS8040/17 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NIVEA FOR MEN shaving conditioner is dispensed through the shaving heads directly onto the skin, moisturising it while shaving. The conditioner contains camomile and vitamins to protect your skin against irritation.

Moisturising and soothing shave
- NIVEA FOR MEN conditioner dispensing system

Easy shaving conditioner refill
- Integrated cartridge refill system

Skin protection system
- Flex Tracker system

Superior gliding
- Glide rings

Shave in or out of the shower
- Wet use

Short summary description Philips NIVEA FOR MEN shaver HS8040/17:
This short summary of the Philips NIVEA FOR MEN shaver HS8040/17 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips NIVEA FOR MEN shaver HS8040/17, Rotation shaver, Blue, Grey, Lift & Cut technology, Battery, 40 min, 4 h

Long summary description Philips NIVEA FOR MEN shaver HS8040/17:
This is an auto-generated long summary of Philips NIVEA FOR MEN shaver HS8040/17 based on the first three specs of the first five spec groups.

Philips NIVEA FOR MEN shaver HS8040/17. Shaver system: Rotation shaver, Product colour: Blue, Grey, Shaving system technologies: Lift & Cut technology. Power source: Battery, Operating time: 40 min, Charging time: 4 h. Package type: Box. Quantity per pack: 1 pc(s), Shaver base station functions: Charging

Features
Shaver system *
Rotation shaver
Shaving system technologies
Lift & Cut technology
Trimmer *
Yes
Product colour *
Blue, Grey
Precision trimmer
Yes
Travel lock
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
Indication
Battery full indication
Yes
Battery low indication
Yes
Charging indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Operating time
40 min
Charging time
4 h
Power
Fast charging
Yes
Shaving time
40 min
Shaving time
13 day(s)
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Base station
Yes
Shaver base station functions
Charging
Pouch
Yes
Protection cap
Yes
Quick start guide
Yes
Other features
Lift & Cut system
Yes
Automatic voltage system
Yes
Glide rings
Yes
Improved dispensing system
Yes
Travel pouch
Yes
Wet use
Yes
Charging base
Yes
Brand Image Product code Product Stock Price from
Philips HQ6725 moisturizing shaving system Philips HQ6725 moisturizing shaving system
(show image)
HQ6725/16 HQ6725 moisturizing shaving system