location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips EasyShine HP4676/75 hairbrush/comb Adult Round hairbrush Pink 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyShine
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP4676/75
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP4676/75
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410751291
Category:
A hairbrush is a brush for smoothing a person’s hair. A comb is a strip of plastic, metal, or wood with a row of narrow teeth, used for untangling or arranging the hair.
Hairbrushes & Combs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:51:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips EasyShine HP4676/75 hairbrush/comb Adult Round hairbrush Pink 1 pc(s) :
The long product name of Philips EasyShine HP4676/75 hairbrush/comb Adult Round hairbrush Pink 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1
More>>>
Philips EasyShine HP4676/75 hairbrush/comb Adult Round hairbrush Pink 1 pc(s):
The official description of Philips EasyShine HP4676/75 hairbrush/comb Adult Round hairbrush Pink 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy gentle brushing, enjoy healthy, shiny hair!
The new Philips ionic brush kit helps to upgrade your brushing routine in an easy way. By simply changing bristle pad, you may have either smooth and shiny hair with less hair breakage and loss, or have a quick and relaxing scalp massage.

Beautifully styled hair
- Ionic care for smooth and shiny hair

Less damage
- Smooth brush pad to disentangle hair more easily
- Massage brush pad for quick and relaxing scalp massage.

Easy to use
- Brush pads are detachable for easy cleaning
- Small yet quality design makes it a beauty accessory
- Ergonomic design for better handling experience
- Battery for quick start
- Premium leather pouch for easier storage

Ionic care
Static electricity exists everywhere especially in dry environment. That's why your hair gets frizzy and messy easily. To help you get rid of this annoying issue, we bring easier solution: ionic brush. The ionizer generates negative ions to neutralize positive charge of static electricity. It helps to reduce frizz and bring back smoothness and shine to your hair
instantly. To improve the ion diffusion on hair, we keep the ionizer close to the cushion, which allows to spread ion on hair more efficiently when you brush. Keep neat look anytime, anywhere from now on!

Smooth brush pad
Smooth brush pad is designed to disentangle more efficiently thanks to its thin, soft and resilient bristles with different length. It helps to reduce significantly hair breakage and hair loss which are normally caused by pulling too hard to get comb through the tangled hair. Amazingly, you would find combing experience would be very much alike caressing that you would not feel a lot of pulling or pain as before, and hair gets reshaped and smooth faster.

Massage brush pad
Massage brush pad is designed for you to have a quick and simple scalp massage. It has soft and thick bristles with micro fingers on tips, which enables wide and gentle touch on scalp. And the concave design follows better contour of head. Combing for 1-2 min, blood circulation would be stimulated, and you would feel more relaxed and refreshed.

Detachable brush pads
Both brush pads can be easily detached so that you may clean it with water regularly to keep bristle clean. Better leave it in open air until totally dried before put it back on device.

Compact & quality design
Compact size brush can fit for your make-up pouch and small bags. The eye-catching silhouette, trendy leather-like cover and fresh color makes it not only a brush, but an iconic beauty accessory with excellent performance.

Ergonomic shape
If you're looking for the handle of brush, our advice would be: you don't need a handle using Philips ionic styling brush! Philips always designs around you. The ergonimically curved shell fits excellently women's hand, ensuring great handling experience.

Battery
Battery included in the pack for quick start of your beautiful styling.

Premium leather pouch
Premium leather pouch offered in pack for easier storage and carry away.

Short summary description Philips EasyShine HP4676/75 hairbrush/comb Adult Round hairbrush Pink 1 pc(s):
This short summary of the Philips EasyShine HP4676/75 hairbrush/comb Adult Round hairbrush Pink 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips EasyShine HP4676/75, Adult, Round hairbrush, Pink, Monochromatic, AAA, 1.5 V

Long summary description Philips EasyShine HP4676/75 hairbrush/comb Adult Round hairbrush Pink 1 pc(s):
This is an auto-generated long summary of Philips EasyShine HP4676/75 hairbrush/comb Adult Round hairbrush Pink 1 pc(s) based on the first three specs of the first five spec groups.

Philips EasyShine HP4676/75. Suitable for: Adult, Type: Round hairbrush, Product colour: Pink. Battery type: AAA, Input voltage: 1.5 V. Width: 65 mm, Depth: 40 mm, Height: 120 mm. Quantity per pack: 1 pc(s)

Features
Suitable for *
Adult
Type *
Round hairbrush
Product colour *
Pink
Surface coloration
Monochromatic
Handle(s)
No
Power
Battery type
AAA
Batteries
1
Input voltage
1.5 V
Weight & dimensions
Width
65 mm
Depth
40 mm
Height
120 mm
Packaging data
Quantity per pack *
1 pc(s)
Technical details
Accessories included
Massage brush
LED colour
White
Brand Image Product code Product Stock Price from
Philips EasyShine HP4676/05 hairbrush/comb Adult Round hairbrush Pearl, Pink gold, White 1 pc(s) Philips EasyShine HP4676/05 hairbrush/comb Adult Round hairbrush Pearl, Pink gold, White 1 pc(s)
(show image)
HP4676/05 HP4676/05
Philips EasyShine HP4675/95 hairbrush/comb Hair comb Green 1 pc(s) Philips EasyShine HP4675/95 hairbrush/comb Hair comb Green 1 pc(s)
(show image)
HP4675/95 HP4675/95
Philips EasyShine HP4675/05 hairbrush/comb Hair comb Cyan, Pink 1 pc(s) Philips EasyShine HP4675/05 hairbrush/comb Hair comb Cyan, Pink 1 pc(s)
(show image)
HP4675/05 HP4675/05
Philips EasyShine HP4675/75 hairbrush/comb Hair comb Cyan, Yellow 1 pc(s) Philips EasyShine HP4675/75 hairbrush/comb Hair comb Cyan, Yellow 1 pc(s)
(show image)
HP4675/75 HP4675/75