location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Senseo HD7892/00 coffee maker Manual Combi coffee maker 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Senseo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7892/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7892/00 show
Show alternative article codes used in the online market place
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 21:42:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Senseo HD7892/00 coffee maker Manual Combi coffee maker 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Manual Combi coffee maker 1 L
  • - Coffee pod, Ground coffee
  • - 7 cups
  • - Coffee making Espresso making
  • - 1450 W
  • - White
More>>>
Short summary description Philips Senseo HD7892/00 coffee maker Manual Combi coffee maker 1 L:
This short summary of the Philips Senseo HD7892/00 coffee maker Manual Combi coffee maker 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Senseo HD7892/00, Combi coffee maker, 1 L, Coffee pod, Ground coffee, 1450 W, White

Long summary description Philips Senseo HD7892/00 coffee maker Manual Combi coffee maker 1 L:
This is an auto-generated long summary of Philips Senseo HD7892/00 coffee maker Manual Combi coffee maker 1 L based on the first three specs of the first five spec groups.

Philips Senseo HD7892/00. Product type: Combi coffee maker, Coffee maker type: Manual, Water tank capacity: 1 L, Coffee input type: Coffee pod, Ground coffee, Reservoir for brewed coffee: Cup, Capacity in cups: 7 cups, Number of spouts: 2. Power: 1450 W. Product colour: White

Performance
Coffee maker type *
Manual
Reservoir for brewed coffee *
Cup
Capacity in cups *
7 cups
Built-in grinder *
No
Number of spouts
2
Water filter
Yes
Appliance placement *
Countertop
Product type *
Combi coffee maker
Water tank capacity *
1 L
Coffee input type *
Coffee pod, Ground coffee
Brand compatibility
Senseo
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Hot milk making
No
Tea making
No
Hot chocolate making
No
Chocolate milk making
No
Orzo making
No
Ergonomics
Built-in display *
No
Water level indicator
Yes
Ergonomics
Removable water tank
Yes
Product colour *
White
Removable drip tray
Yes
Cord length
0.8 m
Easy to clean
Yes
Easy to use
Yes
Ergonomic grip
Yes
Power
Power *
1450 W
AC input frequency
50 Hz
Auto power off
Yes
Weight & dimensions
Width
150 mm
Depth
400 mm
Height
270 mm
Weight
1.75 kg
Packaging data
Package width
466 mm
Package depth
242 mm
Package height
322 mm
Package weight
2.4 kg
Other features
Pump pressure
1 bar
Country of production
Romania
Source Testseek summary Average rating
Reviews
Updated:
2017-03-02 01:28:02
Uk has collected 1 expert review for Philips Senseo HD7892/00 coffee maker Manual Combi coffee maker 1 L and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%