location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Café Gaia Collection Café Gaia HD7546/20 Drip Filter Coffee Machine, thermo jug

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Café Gaia Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Café Gaia HD7546/20 Drip Filter Coffee Machine, thermo jug
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7546/20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103726760 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 338028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2024 20:29:06
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Café Gaia Collection Café Gaia HD7546/20 Drip Filter Coffee Machine, thermo jug
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel thermal jug
  • - Smart lock on thermal jug
  • - Rich coffee flavour
  • - Drip stop
  • - Cable storage compartment
  • - Direct automatic shut-off
  • - Water level indication
Long product name Philips Café Gaia Collection Café Gaia HD7546/20 Drip Filter Coffee Machine, thermo jug :
The long product name of Philips Café Gaia Collection Café Gaia HD7546/20 Drip Filter Coffee Machine, thermo jug. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Café Gaia Drip Filter Coffee Machine, thermo jug
More>>>
Philips Café Gaia Collection Café Gaia HD7546/20 Drip Filter Coffee Machine, thermo jug:
The official description of Philips Café Gaia Collection Café Gaia HD7546/20 Drip Filter Coffee Machine, thermo jug as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thermal jug for keeping coffee hot for more than 2 hours*


Delicious hot coffee, in our iconic design
The Café Gaia coffee maker brings excellent coffee in our iconic design. The thermal jug maintains the full aroma and temperature for more than 2 hours*.

Short summary description Philips Café Gaia Collection Café Gaia HD7546/20 Drip Filter Coffee Machine, thermo jug:
This short summary of the Philips Café Gaia Collection Café Gaia HD7546/20 Drip Filter Coffee Machine, thermo jug data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Café Gaia Collection Café Gaia HD7546/20 Drip Filter Coffee Machine, thermo jug, Drip coffee maker, 1.2 L, Ground coffee, 1000 W, Black

Long summary description Philips Café Gaia Collection Café Gaia HD7546/20 Drip Filter Coffee Machine, thermo jug:
This is an auto-generated long summary of Philips Café Gaia Collection Café Gaia HD7546/20 Drip Filter Coffee Machine, thermo jug based on the first three specs of the first five spec groups.

Philips Café Gaia Collection Café Gaia HD7546/20 Drip Filter Coffee Machine, thermo jug. Product type: Drip coffee maker, Water tank capacity: 1.2 L, Coffee input type: Ground coffee, Capacity in cups: 15 cups. Power: 1000 W. Product colour: Black

Double-walled stainless steel thermal jug to keep temperature
Double-walled stainless steel thermal jug to keep temperature

This premium, unbreakable stainless steel thermal jug maintains the full aroma and temperature for more than 2 hours. Thanks to its double-wall design, the coffee is at least 65°C after 2 hours.

Smart lock on thermal jug for preserving aroma
Smart lock on thermal jug for preserving aroma

The thermal jug is equipped with a smart lock that can easily be operated. The lock ensures the aroma and temperature are fully preserved when the jug is taken out of the coffee maker.

A rich coffee flavour due to a concentrated water flow
A rich coffee flavour due to a concentrated water flow

Thanks to the concentrated water flow that is poured onto the coffee bed, optimal flavours are extracted from the coffee grounds.

A drip stop to pour a cup of coffee whenever you like
A drip stop to pour a cup of coffee whenever you like

The drip stop allows you to pour a cup of coffee before the full brewing cycle is finished.

Cable storage compartment for easy placement in your kitchen
Cable storage compartment for easy placement in your kitchen

Spare cable can be stored very easily in the cable compartment at the back of the coffee maker. This means that the coffee maker can be positioned nicely in your kitchen.

Direct automatic shut-off for energy saving and safety
Direct automatic shut-off for energy saving and safety

After brewing your coffee, the coffee maker switches off automatically for energy-saving and safety reasons. The thermal jug will ensure that the coffee stays hot.

A water level indication for easy filling
A water level indication for easy filling

Fill the water tank easily and precisely with the water level indication.

Performance
Capacity in cups *
15 cups
Built-in grinder *
No
Number of temperature settings
1
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1.2 L
Coffee input type *
Ground coffee
Anti-drip function
Yes
Dishwasher-proof parts
Yes
Country of origin
China
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Housing material
Plastic, Stainless steel
Control type *
Buttons
Built-in display *
No
Water level indicator
Yes
Visible water level
Yes
Product colour *
Black
Non-slip feet
Yes
Cord storage
Yes
Ergonomics
Cord length
0.88 m
Illuminated on/off switch
Yes
Detachable swing filter
Yes
Detachable filter holder
Yes
Power
Power *
1000 W
AC input voltage
220–240
AC input frequency
50 - 60 Hz
Power consumption (max)
1000 W
Auto power off
Yes
Weight & dimensions
Width
255 mm
Depth
221 mm
Height
370 mm
Weight
2.03 kg
Packaging data
Package weight
4.564 g
Other features
Dishwasher proof
Yes
Brewing time for full capacity
10 min
Aroma jug
Yes
Water tank material
Plastic
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 05:51:20
Uk has collected 1 expert review for Philips Café Gaia Collection Café Gaia HD7546/20 Drip Filter Coffee Machine, thermo jug and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Disclaimer Philips Café Gaia Collection Café Gaia HD7546/20 Drip Filter Coffee Machine, thermo jug:
Disclaimer

Coffee remains at least 65°C after 2 hours