location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HD7462/20 Coffee maker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Daily Collection HD7462/20 Coffee maker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7462/20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103673996 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 442087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:50:58
The date of the most recent change of this product data-sheet in Icecat.
Philips HD7462/20 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Daily Collection HD7462/20 Coffee maker
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Automatic shut-off (30 min)
  • - Drip-stop
  • - LED power switch
  • - Aroma twister
  • - 1.2-litre capacity
  • - Dishwasher-safe parts
  • - Smart water level indication
Long product name Philips Daily Collection HD7462/20 Coffee maker :
The long product name of Philips Daily Collection HD7462/20 Coffee maker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Daily Collection Coffee maker
More>>>
Philips Daily Collection HD7462/20 Coffee maker:
The official description of Philips Daily Collection HD7462/20 Coffee maker as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With aroma twister for the best taste experience


Simply delicious coffee
Enjoy the taste and aroma of freshly brewed coffee with this reliable Philips coffee maker. Thanks to the aroma twister, enjoy an optimal taste in each cup of coffee.

Short summary description Philips Daily Collection HD7462/20 Coffee maker:
This short summary of the Philips Daily Collection HD7462/20 Coffee maker data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HD7462/20 Coffee maker, Drip coffee maker, 1.2 L, Ground coffee, 1000 W, Black, Stainless steel

Long summary description Philips Daily Collection HD7462/20 Coffee maker:
This is an auto-generated long summary of Philips Daily Collection HD7462/20 Coffee maker based on the first three specs of the first five spec groups.

Philips Daily Collection HD7462/20 Coffee maker. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 1.2 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 15 cups. Power: 1000 W. Product colour: Black, Stainless steel

Auto shut-off after 30 min. for energy-saving and safety reasons
Auto shut-off after 30 min. for energy-saving and safety reasons

30 minutes after brewing your coffee, the coffee maker switches off automatically to save energy and for safety. This is in accordance with EU regulations, which apply to all coffee makers in the EU. If you want your coffee to stay hot longer, Philips offers coffee makers with a thermal jug.

Drip stop to pour a cup of coffee whenever you like
Drip stop to pour a cup of coffee whenever you like

The drip stop allows you to pour a cup of coffee before the full brewing cycle is finished.

LED power switch lights up when the coffee maker is switched
LED power switch lights up when the coffee maker is switched

The red light on the switch button illuminates when the coffee maker is switched on.

Aroma twister circulates the coffee for optimal taste
Aroma twister circulates the coffee for optimal taste

This smart nozzle inside the jug circulates the inflowing coffee evenly through the jug for an optimal and consistent aroma, from the first to the last cup.

1.2-litre capacity for 2–15 cups
1.2-litre capacity for 2–15 cups

This coffee maker can brew 10 (large)/15 (small) cups of coffee. Maximum 1.2 litres but with a compact design that takes up little space in your kitchen.

Dishwasher proof parts for easy cleaning
Dishwasher proof parts for easy cleaning

The jug and filter holder can be easily cleaned in the dishwasher.

Water level indication for easy filling
Water level indication for easy filling

Fill the water tank easily and precisely with the water level indication.

Performance
Coffee maker type *
Semi-auto
Reservoir for brewed coffee *
Jug
Capacity in cups *
15 cups
Built-in grinder *
No
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1.2 L
Coffee input type *
Ground coffee
Anti-drip function
Yes
Dishwasher-proof parts
Yes
Country of origin
China
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Housing material
Plastic
Control type *
Buttons
Built-in display *
No
Water level indicator
Yes
Product colour *
Black, Stainless steel
Cord length
0.85 m
Ergonomics
Illuminated on/off switch
Yes
Reservoir for brewed coffee material
Glass
Power
Power *
1000 W
AC input voltage
220–240
AC input frequency
50-60 Hz
Power consumption (max)
1000 W
Auto power off
Yes
Weight & dimensions
Width
240 mm
Depth
210 mm
Height
330 mm
Weight
1.42 kg
Packaging data
Package weight
1.96 g
Other features
Brewing time for full capacity
10 min
Brewing time
10 min
Country of production
China
Water tank material
Plastic
Country Distributor
España 1 distributor(s)
Italia 1 distributor(s)