location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips USB Flash Drive FM16FD05B/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Flash Drive FM16FD05B/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FM16FD05B/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581447700 show
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips FM16FD05B/00 user manual (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips USB Flash Drive FM16FD05B/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16 GB
  • - vivid edition
Long product name Philips USB Flash Drive FM16FD05B/00 :
The long product name of Philips USB Flash Drive FM16FD05B/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Flash Drive FM16FD05B 16 GB vivid edition
More>>>
Philips USB Flash Drive FM16FD05B/00:
The official description of Philips USB Flash Drive FM16FD05B/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy, user friendly plug-and-play device.The colorful Philips USB flash drive vivid edition makes your daily storing and sharing of files, photos and music easy and enjoyable.

Short summary description Philips USB Flash Drive FM16FD05B/00:
This short summary of the Philips USB Flash Drive FM16FD05B/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips USB Flash Drive FM16FD05B/00, 16 GB, USB Type-A, 2.0, 14 MB/s, Swivel, Blue, White

Long summary description Philips USB Flash Drive FM16FD05B/00:
This is an auto-generated long summary of Philips USB Flash Drive FM16FD05B/00 based on the first three specs of the first five spec groups.

Philips USB Flash Drive FM16FD05B/00. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 14 MB/s, Write speed: 5 MB/s. Form factor: Swivel. Password protection. Product colour: Blue, White

Fast data transfer

High-speed data transfer rates significantly cut annoying waiting time when you are copying large multimedia files to or from your computer's hard disk.

Activity indicator

An appealing glow shows you the drive is properly connected and working, and pulsates faster when copying files to or from its memory.

16 GB storage capacity

A useful 16 GB gives you the capacity to swap and share much larger or more files via the USB port of your PC or laptop.

Trendy colourful design

Pick your trendy colour; canary yellow, party pink, ultraviolet purple, dragon green, electric blue or sunrise orange to enhance your daily pursuits of storing and sharing your data and hike up the fun factor

User-friendly protective cap

Never lose your cap again! The protective cap is integrated into the product design, so it will always stay attached to the USB stick. To bring it into use, you only have to turn the cap backwards, plug the stick in and play.

Easy opening experience

The markings and perforations on the packaging show you the best way to open your packaging and get quick access to your USB stick without hassle.

Performance
Capacity *
16 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
14 MB/s
Write speed
5 MB/s
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Design
Form factor *
Swivel
Product colour *
Blue, White
Security
Password protection
Yes
Security algorithms
256-bit AES
Packaging data
Package weight
0.034 kg
Packaging content
Neck strap included
No
Manual
Yes
Quick start guide
No
Logistics data
Master (outer) case width
180 mm
Master (outer) case length
393 mm
Master (outer) case height
295 mm
Master (outer) case GTIN (EAN/UPC)
87 12581 44769 4
Shipping (inner) case width
16 cm
Shipping (inner) case length
18.4 cm
Shipping (inner) case height
13 cm
Shipping (inner) case GTIN (EAN/UPC)
87 12581 44770 0
Other features
Link/Act LED
Yes
Gross weight inner carton
0.65 kg
Gross weight of outer carton
3 kg
Packaging tare weight
0.026 kg
Quantity inner carton
15 pc(s)
Quantity outer carton
60 pc(s)
Tare weight inner carton
0.53 kg
Tare weight outer carton
2.52 kg
USB required
Yes
USB powered
Yes
Package dimensions (WxDxH)
119 x 15 x 154 mm
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)