location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips USB Flash Drive FM04FD30B/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Flash Drive FM04FD30B/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FM04FD30B/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581434199
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:09
The date of the most recent change of this product data-sheet in Icecat.
Philips FM04FD30B/00 user manual (11.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips USB Flash Drive FM04FD30B/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 GB
  • - elite edition
Long product name Philips USB Flash Drive FM04FD30B/00 :
The long product name of Philips USB Flash Drive FM04FD30B/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Flash Drive, 4GB
More>>>
Philips USB Flash Drive FM04FD30B/00:
The official description of Philips USB Flash Drive FM04FD30B/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impress with this sophisticated credit card design, which fits perfectly in your wallet. With the good looks and sleek design of the Philips USB flash card you always have your valuable data with you to swap and share large files.

Designed for you
- Exclusive USB flash card device in a credit card size
- A trendy 3 mm thin aluminium body
- Functionally designed to perfectly fit your wallet
- Flexible USB connection fits in any USB port

Everything you need
- Activity indicator lights up when copying files
- Specially designed and easy-to-use software pre-installed

Performance and capacity
- 4 GB storage capacity for large data files
- Fast data transfer with high-speed USB 2.0
- File synchronisation between complete PC and UFD
- Automatic compression of all files saves free space

Safe and secure
- Protect your valuable personal data with a password

Short summary description Philips USB Flash Drive FM04FD30B/00:
This short summary of the Philips USB Flash Drive FM04FD30B/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips USB Flash Drive FM04FD30B/00, 4 GB, USB Type-A, 2.0, 17 MB/s, Other, Stainless steel

Long summary description Philips USB Flash Drive FM04FD30B/00:
This is an auto-generated long summary of Philips USB Flash Drive FM04FD30B/00 based on the first three specs of the first five spec groups.

Philips USB Flash Drive FM04FD30B/00. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 17 MB/s, Write speed: 7 MB/s. Form factor: Other. Password protection. Product colour: Stainless steel

Fast data transfer

High-speed data transfer rates significantly cut annoying waiting time when you are copying large multimedia files to or from your computer's hard disk.

Password protection

Due to password protection including 256-bit AES encryption, your valuable personal data can be protected from unauthorised access by simply using a password.

Easy-to-use software included

A complete software suite is included and will run automatically from the USB flash drive, giving you access to useful features such as Password protection, File synchronisation, Data compression, USB lost and found and USB information. Additionally, it comes with a 30-day trial for Portable Microsoft Outlook Express, Favourites synchronisation and No-trace Internet browsing.

Activity indicator

An appealing glow shows you the drive is properly connected and working, and pulsates faster when copying files to or from its memory.

File synchronisation

With file synchronisation of all the files on your PC, it is possible to access and work with your documents anywhere with just a few mouse clicks.

Automatic file compression

Save free space through automatic compression of all the files you put on the USB flash drive

4 GB storage capacity

A useful 4 GB gives you the capacity to swap and share much larger or more files via the USB port of your PC or laptop.

Exclusive UFD device

This USB flash card device is functionally designed to share and impress. You always have your valuable data with you because it can be easily carried in your wallet as it is the same size as your credit card.

Fits in your wallet

This form factor offers you an easy way to carry your valuable data with you because this USB flash card drive will fit perfectly in your wallet.

3 mm thin aluminium body

This aluminium housing is a high-end finish that conveys a valuable, high-tech, trendy look and feel to your USB flash card drive. When storing your data is not enough, just share and impress.

Flexible USB connection

Ease of use is an important factor of this plug and play USB flash card. Because of its ultra thin and flexible USB connection, which you can twist and bend, you will experience an easy way of sharing and saving your data. It will always fit in your free USB port.

Performance
Capacity *
4 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
17 MB/s
Write speed
7 MB/s
Windows operating systems supported
Windows 98SE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Design
Form factor *
Other
Product colour *
Stainless steel
Key ring
Yes
Security
Password protection
Yes
Packaging data
Package weight
0.073 kg
Package width
118 mm
Package depth
26 mm
Package height
153 mm
Package weight
73 g
Package type
Blister
Packaging content
Quantity per pack
1 pc(s)
Neck strap included
No
Manual
Yes
Quick start guide
Yes
Other features
Gross weight inner carton
0.928 kg
Gross weight of outer carton
4.312 kg
Packaging tare weight
0.026 kg
Quantity inner carton
10 pc(s)
Quantity outer carton
40 pc(s)
Tare weight inner carton
0.458 kg
Tare weight outer carton
2.432 kg
Height (cm) inner carton
13 cm
Height (cm) outer carton
29.5 cm
Length (cm) inner carton
18.4 cm
Length (cm) outer carton
39.3 cm
Net weight inner carton
0.47 kg
Net weight of outer carton
1.88 kg
Number of products included
1 pc(s)
Packaging net weight
0.047 kg
Width (cm) inner carton
16 cm
Width (cm) outer carton
18 cm
Inner carton dimensions (W x D x H)
16 x 18.4 x 13 mm