X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVP630/02
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVP630/02
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895793889
Category :
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don\'t want to!
DVD players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Mar 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 24 Sep 2016 10:07:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 48374
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-03-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Philips DVP630/02:
The short editorial description of Philips DVP630/02
DVD READER DIVX PROGRESSIV SCAN. COL. SILVER

Marketing text Philips DVP630/02

:
The official marketing text of Philips DVP630/02 as supplied by the manufacturer
Superb audio and video performance. DivX® playback and progressive scan.
Your dream player with flawless, true to life picture quality and the ability to play virtually any disc The Philips DVD player delivers your movies and music entertainment experience.
Short summary description Philips DVP630/02:
This short summary of the Philips DVP630/02 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips DVP630/02, 24-bit/192kHz, PCM, 240V, 50Hz, 4:3, 16:9, CD, 435 x 235 x 43 mm
Long summary description Philips DVP630/02:
This is an auto-generated long summary of Philips DVP630/02 based on the first three specs of the first five spec groups.
Philips DVP630/02. Signal-to-Noise Ratio (SNR): 105 dB, Audio dynamic range DVD: 100 dB, Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: PCM. Power consumption (typical): 10 W. Weight: 3 kg. Aspect ratio: 4:3, 16:9
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Audio
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
105 dB
Audio dynamic range DVD
100 dB
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
24-bit/192kHz
File formats
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
PCM
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
10 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Other features
Power requirements
240V, 50Hz
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
435 x 235 x 43 mm
Disc types supported
The types of disc which can be used with this device.
CD
I/O ports
An interface on a device to which you can connect another device.
1 x SCART out;
1 x Component (Y, Pb, Pr) out;
1 x S-Video;
1 x CVBS (Yellow cinch);
Analog (L+R):
1 x cinch (white/red);
Digital:
1 x coaxial,
1 x optical;
1 x IEC60958 for CDDA/LPCM;
1 x IEC61937 for MPEG-1/2;
1 x Dolby Digital.
Display
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3, 16:9
Brand
Image
Product code
Product
Stock
Price from
Philips DVP520/02
Philips DVP520/02
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DVP520/02
 — 
Philips DVD-Video player Player
Philips DVD-Video player Player
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DVP632/00
 —