location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVD+RW 2.5RWx2.5Wx8R 10RWx12xW32R int optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+RW 2.5RWx2.5Wx8R 10RWx12xW32R int
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVDRW228
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:54:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Philips DVD+RW 2.5RWx2.5Wx8R 10RWx12xW32R int optical disc drive Internal :
The long product name of Philips DVD+RW 2.5RWx2.5Wx8R 10RWx12xW32R int optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips DVDRW228 DVD+RW
More>>>
Philips DVD+RW 2.5RWx2.5Wx8R 10RWx12xW32R int optical disc drive Internal:
The official description of Philips DVD+RW 2.5RWx2.5Wx8R 10RWx12xW32R int optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips is the world leader in digital technologies for television and displays, wireless communications, speech recognition, video compression, storage and optical products as well as the underlying semiconductor technology that makes these breakthroughs possible.

Short summary description Philips DVD+RW 2.5RWx2.5Wx8R 10RWx12xW32R int optical disc drive Internal:
This short summary of the Philips DVD+RW 2.5RWx2.5Wx8R 10RWx12xW32R int optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVD+RW 2.5RWx2.5Wx8R 10RWx12xW32R int, 2 MB, 12x, 10x, 32x, 120 ms, 41 - 95 °C

Long summary description Philips DVD+RW 2.5RWx2.5Wx8R 10RWx12xW32R int optical disc drive Internal:
This is an auto-generated long summary of Philips DVD+RW 2.5RWx2.5Wx8R 10RWx12xW32R int optical disc drive Internal based on the first three specs of the first five spec groups.

Philips DVD+RW 2.5RWx2.5Wx8R 10RWx12xW32R int. Drive device, buffer size: 2 MB. CD write speed: 12x, CD rewrite speed: 10x. CD read speed: 32x. Access time: 120 ms. Weight: 816 g, Package weight: 1.4 kg

Design
Internal *
Yes
Performance
Drive device, buffer size
2 MB
Writing speed
DVD write speed
2.5x
DVD rewrite speed
2.5x
CD write speed *
12x
CD rewrite speed
10x
Reading speed
DVD read speed
8x
Reading speed
CD read speed *
32x
Access time
Access time
120 ms
Operational conditions
Operating temperature (T-T)
41 - 95 °C
Weight & dimensions
Weight
816 g
Package weight
1.4 kg
Other features
Dimensions (WxDxH)
146 x 41.2 x 210.8 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:53:27
Uk has collected 5 expert reviews for Philips DVD+RW 2.5RWx2.5Wx8R 10RWx12xW32R int optical disc drive Internal and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
tomshardware.co.uk
Updated:
2017-03-01 08:53:27
CD burners can now run at the mind-blowing speed of 52X. An 80-minute CD-R takes under three minutes to burn and a CD-RW no more than five. The technology has reached its zenith and no manufacturer can take it any further without a considerable outla...
0%
zdnet.co.uk
Updated:
2017-03-01 08:53:27
With its easy setup, fast write speeds and good software bundle, the Philips DVDRW228 is a good buy for digital video enthusiasts.
75%
Digitaltrends.com
Updated:
2017-03-01 08:53:27
Philips initial DVD+R/RW offering appears to stand out from the crowd.
70%
computervideo.net
Updated:
2017-03-01 08:53:27
Philips DVDRW228...
0%