location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVDR77 DVD Recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVDR77 DVD Recorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVDR77/001
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips DVDR77 DVD Recorder :
The long product name of Philips DVDR77 DVD Recorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVDR77 DVD-Recorder
More>>>
Philips DVDR77 DVD Recorder:
The official description of Philips DVDR77 DVD Recorder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Best Picture
• i.LINK digital connection for perfect copies of camcorder tapes
• RGB Component Video Input for the best digital recording quality
• YPBPR Component Video Outputs the best possible and most flexible
analog video connection
Best Sound
• 2-channel Dolby Digital encoder for perfect recording of stereo
and Dolby Pro Logic audio
• 24-bit digital-to-analog conversion for top quality sound
Great Convenience
• Over 3600 pictures on DVD!
• Media slot (PCMCIA) for fast transfer from memory card to DVD;
no cables, no software installation
• Up to 8 hours video recording per side
• Index Picture Screen for visual Table Of Contents
• Favorite Scene Selection for easy editing of your home movies
• Disc Manager for instant overview of all your discs
• Plays Picture CDs & DVDs

Short summary description Philips DVDR77 DVD Recorder:
This short summary of the Philips DVDR77 DVD Recorder data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVDR77 DVD Recorder, NTSC, 10-Bit/54MHz, Dolby Digital, DTS, 105 dB, 90 dB, 24-bit/192kHz

Long summary description Philips DVDR77 DVD Recorder:
This is an auto-generated long summary of Philips DVDR77 DVD Recorder based on the first three specs of the first five spec groups.

Philips DVDR77 DVD Recorder. Analog signal format system: NTSC, Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, DTS, Signal-to-Noise Ratio (SNR): 105 dB, Audio dynamic range DVD: 90 dB. Disc types supported: DVD+R, DVD+RW. Weight: 4 kg. Dimensions (WxDxH): 435 x 65 x 335 mm

Video
Analog signal format system
NTSC
Video D/A Converter (DAC)
10-Bit/54MHz
Audio
Audio decoders *
Dolby Digital, DTS
Signal-to-Noise Ratio (SNR)
105 dB
Audio dynamic range DVD
90 dB
Audio
Audio D/A Converter (DAC)
24-bit/192kHz
Storage
Disc types supported
DVD+R, DVD+RW
Weight & dimensions
Weight
4 kg
Other features
Dimensions (WxDxH)
435 x 65 x 335 mm
Brand Image Product code Product Stock Price from
Philips HDRW720/00 DVD/Blu-Ray player Philips HDRW720/00 DVD/Blu-Ray player
(show image)
HDRW720/00 HDRW720/00