X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVDR730/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVDR730/00
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895800167
Category :
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don\'t want to!
DVD players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Oct 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Nov 2016 05:23:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 58038
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-10-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Philips DVDR730/00:
The short editorial description of Philips DVDR730/00
DVDR730 DVD Recorder

Marketing text Philips DVDR730/00

:
The official marketing text of Philips DVDR730/00 as supplied by the manufacturer
Record digital pictures and camcorder tapes on DVD and play them on TV!
The only DVD Recorder that lets you copy your precious moments from an
expensive memory card onto DVD easily, quickly and reliably.
Short summary description Philips DVDR730/00:
This short summary of the Philips DVDR730/00 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips DVDR730/00, Dolby Digital, DTS, 200-240 V, 50/60 Hz, M1: 60 min, M2: 120 min, M2x: 150 min, M3: 180 min, M4: 240 min, M6: 360 min, M8: 480 min, DVD+RW/+R, DVD-R, DVD-RW, 435 x 335 x 65 mm
Long summary description Philips DVDR730/00:
This is an auto-generated long summary of Philips DVDR730/00 based on the first three specs of the first five spec groups.
Philips DVDR730/00. Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, DTS, Signal-to-Noise Ratio (SNR): 105 dB, Audio dynamic range DVD: 90 dB. Power consumption (typical): 28 W. Weight: 4 kg. Max DVD recording time: 8 h, DVD recording modes: M1: 60 min, M2: 120 min, M2x: 150 min, M3: 180 min, M4: 240 min, M6: 360 min, M8: 480 min
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Video
Video D/A Converter (DAC)
10-Bit/54MHz
Audio
Audio decoders*
Device or software capable of decoding a digital stream of audio e.g. internet radio.
Dolby Digital, DTS
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
105 dB
Audio dynamic range DVD
90 dB
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
24-bit/96kHz
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
28 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4 kg
Record modes
Max DVD recording time
8 h
DVD recording modes
M1: 60 min, M2: 120 min, M2x: 150 min, M3: 180 min, M4: 240 min, M6: 360 min, M8: 480 min
Other features
Power requirements
200-240 V, 50/60 Hz
Optical disc recording
DVD+RW/+R
Disc types supported
The types of disc which can be used with this device.
DVD-R, DVD-RW
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
435 x 335 x 65 mm
I/O ports
An interface on a device to which you can connect another device.
1 x Media Slot (PCMCIA card type II);
1 x i.LINK DV in (IEEE 1394 4-pin);
1 x S-video in;
1 x Video in;
1 x Audio left/right in;
1 x Scart 1 (cvbs, S-video/rgb out);
1 x Scart 2 (cvbs, S-video/rgb in, decoder);
1 x YP B P R component video out;
1 x S-video out;
1 x Video out (cvbs);
1 x Audio left/right out;
1 x Digital audio out (coaxial/optical);
1 x RF antenna in;
1 x RF TV out;
1 x Mains.
Brand
Image
Product code
Product
Stock
Price from
Philips DVDR610/00
Philips DVDR610/00
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DVDR610/00
 —