location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVDR70 DVD Recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVDR70 DVD Recorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVDR70/001
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips DVDR70 DVD Recorder :
The long product name of Philips DVDR70 DVD Recorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips DVDR70 DVD Recorder
More>>>
Philips DVDR70 DVD Recorder:
The official description of Philips DVDR70 DVD Recorder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Best Picture
• Digital picture and sound quality for the ultimate viewing experience
• Record from TV in digital quality on DVD
• Copy your favorite camcorder tapes for life
• RGB Component Video Input for the best digital recording quality
Best Sound
• 2-channel Dolby Digital encoder for perfect
recording of stereo and Dolby Pro Logic audio
• 24-bit digital-to-analog conversion for top quality sound
Great Convenience
• Recorded discs play on DVD players
• Up to 6 hours video recording per side
• Index Picture Screen for visual Table Of Contents
• Favorite Scene Selection for easy editing of your home movies
• Plays DVD, CD and MP3 discs
• Direct access to your recordings; no more winding or rewinding
• VIDEO Plus+ / SHOWVIEW for easy timer programming

Short summary description Philips DVDR70 DVD Recorder:
This short summary of the Philips DVDR70 DVD Recorder data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVDR70 DVD Recorder, NTSC, 10-bit/27MHz, DTS, 95 dB, 85 dB, 24-bit/96kHz

Long summary description Philips DVDR70 DVD Recorder:
This is an auto-generated long summary of Philips DVDR70 DVD Recorder based on the first three specs of the first five spec groups.

Philips DVDR70 DVD Recorder. Analog signal format system: NTSC, Video D/A Converter (DAC): 10-bit/27MHz. Audio decoders: DTS, Signal-to-Noise Ratio (SNR): 95 dB, Audio dynamic range DVD: 85 dB. Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Weight: 4 kg. Dimensions (WxDxH): 435 x 76 x 335 mm

Video
Analog signal format system
NTSC
Video D/A Converter (DAC)
10-bit/27MHz
Audio
Audio decoders *
DTS
Signal-to-Noise Ratio (SNR)
95 dB
Audio dynamic range DVD
85 dB
Audio
Audio D/A Converter (DAC)
24-bit/96kHz
Storage
Disc types supported
CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Weight & dimensions
Weight
4 kg
Other features
Dimensions (WxDxH)
435 x 76 x 335 mm
Brand Image Product code Product Stock Price from
Philips HDRW720/00 DVD/Blu-Ray player Philips HDRW720/00 DVD/Blu-Ray player
(show image)
HDRW720/00 HDRW720/00