X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speaker 2x1W RMS Digital USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGX220
Category :
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 01:21:00
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9823
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Philips Speaker 2x1W RMS Digital USB:
The short editorial description of Philips Speaker 2x1W RMS Digital USB
Speaker 2x1W RMS Digital USB

Marketing text Philips Speaker 2x1W RMS Digital USB

:
The official marketing text of Philips Speaker 2x1W RMS Digital USB as supplied by the manufacturer
Digital sound quality .
Your computer never sounded so good .
Add a powerful audio dimension to your music, games, movies and Internet with high quality digital sound from the DGX220 speakers on your PC or notebook.
Your computer never sounded so good :
-Enjoy PC audio with the quality of a home audio system .
-Over 75 years of audio experience .
-Digital sound delivers a clean signal for perfect quality .
-Easy to use Sound Agent 2 optimises the audio experience .
-Class ‘D’ digital amplifier for quality sound performance .
Experience true multimedia :
Compatible with music, games, film & Internet audio sources .
Easy to connect to either a PC or a laptop .
Hear every detail :
-Bass reflex speakers deliver a powerful, deeper bass
-Philips patented Ultra Bass technology enhances bass tones .
-Adds dynamics back to MP3's that were lost during ripping .
Easy to use :
-Easy connection via USB to your PC or laptop .
-Power is delivered via the USB cable.
-Headphone jack for better personal music enjoyment .
-Magnetic shielding eliminates computer screen distortion .

Short summary description Philips Speaker 2x1W RMS Digital USB:
This short summary of the Philips Speaker 2x1W RMS Digital USB data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Speaker 2x1W RMS Digital USB, Installation CD, Quick install guide, 120 x 275 x 230 mm, Headphone 3.5 mm,Microphone Microphone socket, USB USB 2.0, Connector USB 'A' Plug,Power USB bus pow
Long summary description Philips Speaker 2x1W RMS Digital USB:
This is an auto-generated long summary of Philips Speaker 2x1W RMS Digital USB based on the first three specs of the first five spec groups.
Philips Speaker 2x1W RMS Digital USB. Connector(s): Headphone 3.5 mm,Microphone Microphone socket, USB USB 2.0, Connector USB 'A' Plug,Power USB bus pow. Weight: 1.52 kg. Speaker power: 4 W, Bundled software: Installation CD, Quick install guide, Dimensions (WxDxH): 120 x 275 x 230 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connector(s)
Headphone 3.5 mm,Microphone Microphone socket, USB USB 2.0, Connector USB 'A' Plug,Power USB bus power.
Weight & dimensions
Weight*
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.52 kg
Other features
Speaker power
4 W
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Installation CD, Quick install guide
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
120 x 275 x 230 mm
I/O ports
An interface on a device to which you can connect another device.
1 Free USB port