X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BM01211/00 Twin Plasma Ceiling Support
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM01211/00
Category :
Bracket or support used to hang a flat panel from the ceiling.
flat panel ceiling mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Apr 2015 15:17:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17187
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Philips BM01211/00 Twin Plasma Ceiling Support Silver:
The short editorial description of Philips BM01211/00 Twin Plasma Ceiling Support Silver
BM01211/00 Twin Plasma Ceiling Support

Marketing text Philips BM01211/00 Twin Plasma Ceiling Support Silver

:
The official marketing text of Philips BM01211/00 Twin Plasma Ceiling Support Silver as supplied by the manufacturer
The Philips BM01211/00 flat panel wall support, ideal for your flat panel Plasma displays.
Short summary description Philips BM01211/00 Twin Plasma Ceiling Support Silver:
This short summary of the Philips BM01211/00 Twin Plasma Ceiling Support Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Philips BM01211/00 Twin Plasma Ceiling Support, 150 x 89 x 252.5 mm
Long summary description Philips BM01211/00 Twin Plasma Ceiling Support Silver:
This is an auto-generated long summary of Philips BM01211/00 Twin Plasma Ceiling Support Silver based on the first three specs of the first five spec groups.
Philips BM01211/00 Twin Plasma Ceiling Support. Maximum weight capacity: 60 kg, Minimum screen size compatibility: 76.2 cm (30"). Dimensions (WxDxH): 150 x 89 x 252.5 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Mounting
Maximum weight capacity*
The maximum weight that the product is designed to hold/store.
60 kg
Minimum screen size compatibility*
The minimum screen size which can be used with this product.
76.2 cm (30")
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Compatibility
The other products, software and hardware this product can be used with.
LCD, Plasma TVs
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
150 x 89 x 252.5 mm
Screen size compatibility
The different screen sizes which the device can work with.
50