location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BODYGROOM Series 5000 Showerproof body groomer BG2036/32

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BODYGROOM Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Showerproof body groomer BG2036/32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG2036/32 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103639978 show
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 07:22:15
The date of the most recent change of this product data-sheet in Icecat.
Philips BG2036/32 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BODYGROOM Series 5000 Showerproof body groomer BG2036/32
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Skin comfort system
  • - 3 combs, 3-7 mm
  • - 50 mins' cordless use/1 hr charge
  • - Back attachment
Long product name Philips BODYGROOM Series 5000 Showerproof body groomer BG2036/32 :
The long product name of Philips BODYGROOM Series 5000 Showerproof body groomer BG2036/32. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bodygroom body groomer
More>>>
Philips BODYGROOM Series 5000 Showerproof body groomer BG2036/32:
The official description of Philips BODYGROOM Series 5000 Showerproof body groomer BG2036/32 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create your own style - below the neck - with the BodyGroom Plus. Shave and trim while
protecting your skin - even in hard to reach areas.

Skin friendly performance
- Hypo-allergenic shaver & pearl tips prevent skin irritation
Easy to use
- 100% waterproof for use in the shower, and easy cleaning
- 50 minutes cordless use after 1 hour charge
- Extra long handle makes it easier to shave your back
- Battery light indicates the battery status (low/ full)
- Stand for charging and easy storage
- 2-year guarantee, worldwide voltage, no oil needed
Trim and Shave
- Total body trim and shave
- Trim and shave head shaves longer hairs in a single stroke
- 3 combs included for 3, 5 and 7mm body hair lengths

Short summary description Philips BODYGROOM Series 5000 Showerproof body groomer BG2036/32:
This short summary of the Philips BODYGROOM Series 5000 Showerproof body groomer BG2036/32 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BODYGROOM Series 5000 Showerproof body groomer BG2036/32, 3.2 cm, 50 min

Long summary description Philips BODYGROOM Series 5000 Showerproof body groomer BG2036/32:
This is an auto-generated long summary of Philips BODYGROOM Series 5000 Showerproof body groomer BG2036/32 based on the first three specs of the first five spec groups.

Philips BODYGROOM Series 5000 Showerproof body groomer BG2036/32. Cutter width: 3.2 cm. Operating time: 50 min

IF - product design award - 2013

Philips BG2036/32

Built to last
Built to last

All of our grooming products are built to last. They come with a 2-year worldwide guarantee and worldwide voltage compatibility, and they never need to be oiled.

Skin-friendly tips and foil
Skin-friendly tips and foil

The skin comfort system features a hypoallergenic foil and rounded tips to protect your skin while shaving.

Shave your back
Shave your back

Conveniently remove back hair. This attachment has been specially designed for convenient back grooming.

Rechargeable battery power
Rechargeable battery power

High-power NiMH battery for full-body use, with 50 minutes of cordless use after a 1-hour charge. The battery light indicates power status when the battery is low or full.

Ergonomic grip
Ergonomic grip

The rubber grip is designed to ensure optimal handling even when wet, for better control during use, in or out of the shower.

Skin comfort system
Skin comfort system

Designed to be safe and comfortable for the underarms, chest and abs, back and shoulders, groin area and legs. The skin comfort system catches and cuts hairs of different lengths, without the need for multiple tools or skin contact with sharp edges. The bi-directional trimmers cut longer hairs, which are shaved by the foil for a closer result.

3 combs included, 3-7 mm
3 combs included, 3-7 mm

3 combs included for different body hair lengths. Attach the combs to the shaving system to trim hair to fixed length settings of 3 mm, 5 mm or 7 mm. You can use the shaving system without the combs for a closer result. For thicker hair, pre-trimming with the fixed combs is recommended.

100% showerproof
100% showerproof

Provides a comfortable and close result in and out of the shower. The body groomer is 100% showerproof, so you can simply rinse it clean when you've finished. For longer hair, trimming performance may be better on dry hair.

Features
Cutter width
3.2 cm
Power
Operating time
50 min
Rechargeable
Yes
Country Distributor
Deutschland 1 distributor(s)