X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDS4611 00N 46IN 117CM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDS4611/00N
Category :
Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardless of the angle from which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
plasma TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Apr 2016 08:40:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10707
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Philips BDS4611 00N 46IN 117CM 46":
The short editorial description of Philips BDS4611 00N 46IN 117CM 46"
BDS4611 00N 46IN 117CM 800:1 700CD QM 852X480 GR (PC)

Marketing text Philips BDS4611 00N 46IN 117CM 46"

:
The official marketing text of Philips BDS4611 00N 46IN 117CM 46" as supplied by the manufacturer
The Philips Guarantee
The Philips range of advanced plasma
monitors combines reliability and unsurpassed
performance with a host of technological
innovations. All of which ensures that you
enjoy an impressive picture.What else do you
expect from the innovative world leader in
sound and vision technology.
Light output of a PDP module gradually decreaes over long-term
use. Do not display static images for prolonged periods: otherwise
phosphor burn might appear on a part of the panel. Phosphor burn
is not covered by the warranty.
The plasma display panel consists of fine pixel elements (cells).
Although Philips produces these plasma displays with more than
99.99% of their cells active, there may be some cells that do not
produce light or remain lit after they should have turned off.
Short summary description Philips BDS4611 00N 46IN 117CM 46":
This short summary of the Philips BDS4611 00N 46IN 117CM 46" data-sheet is auto-generated and uses the product title and the first six key specs.
Philips BDS4611 00N 46IN 117CM, 16:9, 800:1, 1.182 x 1.182 mm, 16.78 million colours, 852 x 480 pixels, 0 - 40 °C
Long summary description Philips BDS4611 00N 46IN 117CM 46":
This is an auto-generated long summary of Philips BDS4611 00N 46IN 117CM 46" based on the first three specs of the first five spec groups.
Philips BDS4611 00N 46IN 117CM. Display diagonal: 116.8 cm (46"), Display resolution: 852 x 480 pixels, Aspect ratio: 16:9. Power supply: 330 W. Width: 110.2 cm, Depth: 64.3 cm, Height: 5.1 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
116.8 cm (46")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
852 x 480 pixels
Aspect ratio*
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
800:1
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
700 cd/m²
Pixel pitch*
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
1.182 x 1.182 mm
Display number of colours
16.78 million colours
Power
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
330 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1102 mm
Depth *
The distance from the front to the back of something.
643 mm
Height *
The measurement of the product from head to foot or from base to top.
51 mm
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Operating relative humidity (H-H)
20 - 80%
Technical details
Viewing angle
160°
Display
The description of display that can includes display type, resolution, size etc.
CPT