location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LED Display BDL5531EL/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED Display BDL5531EL/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDL5531EL/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581659998
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips LED Display BDL5531EL/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 138.7 cm (54.6") 1920 x 1080 pixels 450 cd/m²
  • - 12 ms
  • - Built-in speaker(s) 24 W
Long product name Philips LED Display BDL5531EL/00 :
The long product name of Philips LED Display BDL5531EL/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BDL5531EL/00 - 54.6'', 1920x1080, 450 cd/m2, 1300:1, 12 ms
More>>>
Philips LED Display BDL5531EL/00:
The official description of Philips LED Display BDL5531EL/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver startlingly clear images in a more eco-friendly way with the edge LED display. High on performance and reliability, yet low on power consumption, it is ideal for projects where no compromise is accepted.

Operational flexibility
- Edge LED Backlight
- 120 Hz Panel
- Smart insert in the backcover to place a small pc
- VGA Loopthrough
- Enhanced zoom feature supports tiled matrix applications

Lower total cost of ownership
- SmartPower for energy saving
- Brightness automatically adjusts with ambient conditions
- Advanced anti image sticking function

Optimized for public viewing
- Full HD LCD display, 1920x1080p

Sustainable and safe
- Temperature sensor measures the health condition
- Complies with RoHS standards to care for the environment

Short summary description Philips LED Display BDL5531EL/00:
This short summary of the Philips LED Display BDL5531EL/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LED Display BDL5531EL/00, Digital signage flat panel, 138.7 cm (54.6"), 1920 x 1080 pixels

Long summary description Philips LED Display BDL5531EL/00:
This is an auto-generated long summary of Philips LED Display BDL5531EL/00 based on the first three specs of the first five spec groups.

Philips LED Display BDL5531EL/00. Product design: Digital signage flat panel. Display diagonal: 138.7 cm (54.6"), Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product colour: Black

Display
Display diagonal *
138.7 cm (54.6")
Display resolution *
1920 x 1080 pixels
Display brightness *
450 cd/m²
HD type *
Full HD
Response time
12 ms
Contrast ratio (typical)
1300:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Pixel pitch
0.21 x 0.63 mm
Display diagonal (metric)
138.6 cm
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1366 x 768, 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
HDMI ports quantity *
1
DVI-D ports quantity
1
Composite video in
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
24 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Bezel width (bottom)
2.46 cm
Bezel width (side)
2.46 cm
Bezel width (top)
2.46 cm
Performance
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
8
On Screen Display (OSD) languages
Simplified Chinese, German, English, French, Italian, Polish, Russian, Turkish
Power
Power consumption (typical) *
138 W
Power consumption (standby) *
1 W
Weight & dimensions
Width
1259 mm
Depth
59 mm
Height
732.1 mm
Packaging content
Remote control included
Yes
Cables included
AC, VGA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
RoHS
Other features
Manual
Yes
Quick start guide
Yes
3D
No
Aspect ratio
16:9
Backlight type
Edge LED
Bluetooth
No
Built-in subwoofer
No
Cable lock slot
No
Display
LCD
Relative humidity
5 - 90%
S-Video inputs quantity
1
Safety
CE, FCC, B, CCC, UL/cUL