X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD Soundmachine AZ2558
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AZ2558/00
Category :
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 13 Dec 2012 21:32:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11331
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Philips CD Soundmachine AZ2558:
The short editorial description of Philips CD Soundmachine AZ2558
CD Soundmachine AZ2558

Marketing text Philips CD Soundmachine AZ2558

:
The official marketing text of Philips CD Soundmachine AZ2558 as supplied by the manufacturer
Total Connectivity with GamePort & USB PC Link!

Remote control your MP3 music on your PC
• USB PC-Link
• MP3-CD playback
• Easy navigation via remote control

Connect to great games and excitement
• GamePort connection to your game console
• Game sound settings

Powerful bass you can hear and feel
• wOOx technology speaker system
• Bass reflex speaker system


USB PC-Link
Stream MP3 files from your PC to your CD Soundmachine.

MP3-CD playback
CD player capable of playing MP3 files from CD-ROM.

Easy navigation via remote control
Fully featured remote control for convenient operation of PC MP3-files, CD, volume and tuner controls.

GamePort connection to your game console
Play the sounds of your gaming device over your CD Soundmachine to experience a total game immersion.

Game sound settings
Game sound setting allows you to select from 3 preset modes (Blast, Punch and Speed), to best complement the game you’re playing.

wOOx technology speaker system
Philips' patented wOOx technology ensures very deep and precise bass without noticeable distortion, by using a dual suspension radiator together with dedicated amplifier circuitry.

Bass reflex speaker system
Acoustic system that enhances the upper bass tones to provide a warmer, punchier bass sound.
Short summary description Philips CD Soundmachine AZ2558:
This short summary of the Philips CD Soundmachine AZ2558 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips CD Soundmachine AZ2558, LCD, 2 x 4", wOOx technology, Bass Reflex, FM, MW, Telescopic(FM), Internal(AM), 1.5V, R20, Installation software
Long summary description Philips CD Soundmachine AZ2558:
This is an auto-generated long summary of Philips CD Soundmachine AZ2558 based on the first three specs of the first five spec groups.
Philips CD Soundmachine AZ2558. Speakers: 2 x 4", wOOx technology, Bass Reflex. Supported radio bands: FM, MW, Antenna type: Telescopic(FM), Internal(AM). Display: LCD. Battery type: 1.5V, R20. Weight: 5.5 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Audio
Equalizer bands quantity
3
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Loudspeakers
Speakers
2 x 4", wOOx technology, Bass Reflex
Radio
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
Telescopic(FM), Internal(AM)
Supported radio bands
The bands which the radio can receive e.g. FM, MW, LW.
FM, MW
Digital tuner
Yes
Media types
CD-RW playback
The device can play CD-RWs (rewritable CDs).
Yes
CD-R playback
The device can play CD-Rs (recordable CDs).
Yes
Technical details
MP3 playback*
The device can play MP3s.
Yes
Device type*
Type or category of the device.
Portable
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
30
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Management features
Treble adjustment
Yes
Bass adjustment
Yes
Ports & interfaces
Line-out
Yes
I/O ports
An interface on a device to which you can connect another device.
USB
Audio L/R(cinch)
Video In/Out (cinch)
Headphone
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
1.5V, R20
Number of batteries supported
The number of batteries that can be used with the product.
8
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.5 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
567 x 301 x 185 mm
Packaging data
Package weight
Weight of the packaged product.
6.4 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
602 x 348 x 238 mm
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Installation software