location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips A2.310 20W RMS high Power speaker set 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A2.310 20W RMS high Power
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2.310
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2019 10:24:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips A2.310 20W RMS high Power speaker set 250 W :
The long product name of Philips A2.310 20W RMS high Power speaker set 250 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A2.310 speakerset 20W RMS
More>>>
Philips A2.310 20W RMS high Power speaker set 250 W:
The official description of Philips A2.310 20W RMS high Power speaker set 250 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Rhythmic Wave 310 includes apowerful, down-firing wooden subwooferwith bass reflex system, to addunbelievable depth to low frequencies. Thesystem is optimized to produce superbsound quality across the whole frequencyrange. Connected to PCs, CD/MP3players, game consoles and even TVs itadds realism to your music and bringsgames and web-sites to life!
Satellites : 2 x 4 W
PMPO : 250 W
Connectivity : Analog
Subwoofer : 12 W

Short summary description Philips A2.310 20W RMS high Power speaker set 250 W:
This short summary of the Philips A2.310 20W RMS high Power speaker set 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips A2.310 20W RMS high Power, 250 W, Integrated, Wired

Long summary description Philips A2.310 20W RMS high Power speaker set 250 W:
This is an auto-generated long summary of Philips A2.310 20W RMS high Power speaker set 250 W based on the first three specs of the first five spec groups.

Philips A2.310 20W RMS high Power. RMS rated power: 250 W. Amplifier output power: Integrated. Connectivity technology: Wired

Performance
RMS rated power *
250 W
Amplifier
Amplifier output power
Integrated
Ports & interfaces
Connectivity technology *
Wired
Country Distributor
United Kingdom 1 distributor(s)