X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A2.310 20W RMS high Power
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2.310/20
Category :
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Jun 2011 09:54:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14283
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Philips A2.310 20W RMS high Power 250W:
The short editorial description of Philips A2.310 20W RMS high Power 250W
Accessoires: A2.310 Rhythmic Wave 310 2.1 / 20W RMS 3pcs system High Power Wooden Subwoofer

Marketing text Philips A2.310 20W RMS high Power 250W

:
The official marketing text of Philips A2.310 20W RMS high Power 250W as supplied by the manufacturer
The Rhythmic Wave 310 includes apowerful, down-firing wooden subwooferwith bass reflex system, to addunbelievable depth to low frequencies. Thesystem is optimized to produce superbsound quality across the whole frequencyrange. Connected to PCs, CD/MP3players, game consoles and even TVs itadds realism to your music and bringsgames and web-sites to life!
Satellites : 2 x 4 W
PMPO : 250 W
Connectivity : Analog
Subwoofer : 12 W
Short summary description Philips A2.310 20W RMS high Power 250W:
This short summary of the Philips A2.310 20W RMS high Power 250W data-sheet is auto-generated and uses the product title and the first six key specs.
Philips A2.310 20W RMS high Power, Wired
Long summary description Philips A2.310 20W RMS high Power 250W:
This is an auto-generated long summary of Philips A2.310 20W RMS high Power 250W based on the first three specs of the first five spec groups.
Philips A2.310 20W RMS high Power. RMS rated power: 250 W. Connectivity technology: Wired
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Audio
RMS rated power*
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
250 W
Ports & interfaces
Connectivity technology *
Wired