Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips ESaver E14, 7W 7W E14 B Warm white fluorescent bulb

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESaver E14, 7W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8727900826975
Category
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
fluorescent bulbs show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9178
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 17 Oct 2017 21:47:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips ESaver E14, 7W 7W E14 B Warm white fluorescent bulb :
The short editorial description of Philips ESaver E14, 7W 7W E14 B Warm white fluorescent bulb

Downlighter ESaver 7W, WW, E14, R50, 1BC
More>>>

Philips ESaver E14, 7W 7W E14 B Warm white fluorescent bulb:
The official marketing text of Philips ESaver E14, 7W 7W E14 B Warm white fluorescent bulb as supplied by the manufacturer
Energy-saving lamps in shapes approximating R50, R60 and R63 incandescent/halogen reflectors Lamps used in special luminaires applications giving directional light (GU10 / GX5.3 based).
Short summary description Philips ESaver E14, 7W 7W E14 B Warm white fluorescent bulb:
This short summary of the Philips ESaver E14, 7W 7W E14 B Warm white fluorescent bulb data-sheet is auto-generated and uses the product title and the first six key specs.
Philips ESaver E14, 7W, 7 W, E14, 180 lm, Warm white, 10000 h, 2700 K
Long summary description Philips ESaver E14, 7W 7W E14 B Warm white fluorescent bulb :

Philips ESaver E14, 7W. Bulb power: 7 W, Fitting/cap type: E14, Luminous flux: 180 lm. Energy efficiency class: B, Input voltage: 230 - 240, Input frequency: 50 - 60. Height: 97 mm, Width: 50.8 mm

This is an auto-generated long summary of Philips ESaver E14, 7W 7W E14 B Warm white fluorescent bulb based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Bulb power *
The power of the lamp, usually measured in watts (W).
7 W
Fitting/cap type *
The type of fitting (used in pipe plumbing systems to connect straight pipe or tubing sections, to adapt to different sizes or shapes, and for other purposes, such as regulating or measuring fluid flow) or cap (a pipe fitting used to seal the end of a pipe).
E14
Luminous flux *
Luminous flux or luminous power is the measure of the perceived power of light measured in lumen. The luminous flux is a weighted sum of the power at all wavelengths in the visible band.
180 lm
Light colour *
The colour of the light produced by the product.
Warm white
Bulb lifetime *
The length of time that the bulb will last for.
10000 h
Colour temperature *
A method of describing the color characteristics of light, usually either warm (yellowish) or cool (bluish). Usually measured in degrees of Kelvin (°K).
2700 K
Colour of product
The colour e.g. red, blue, green, black, white.
White
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
B
Input voltage
The voltage (V) which is required to power the product.
230 - 240
Input frequency
The frequency (Hz) which is required to power the product.
50 - 60
Power consumption
60 mA
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
97 mm
Width
The measurement or extent of something from side to side.
50.8 mm
X