location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Softone ESaver E27, 20W energy-saving lamp Warm white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Softone ESaver E27, 20W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8727900826753
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:10:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Softone ESaver E27, 20W energy-saving lamp Warm white :
The long product name of Philips Softone ESaver E27, 20W energy-saving lamp Warm white. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Softone ESaver 20W, WW, E27, 230-240V, T60, 1BC
More>>>
Philips Softone ESaver E27, 20W energy-saving lamp Warm white:
The official description of Philips Softone ESaver E27, 20W energy-saving lamp Warm white as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Energy saving lamp in extremely compact size. This small lamp produces soft white light to relax and feel comfortable.

Short summary description Philips Softone ESaver E27, 20W energy-saving lamp Warm white:
This short summary of the Philips Softone ESaver E27, 20W energy-saving lamp Warm white data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Softone ESaver E27, 20W, 20 W, E27, 10000 h, 1160 lm, Warm white

Long summary description Philips Softone ESaver E27, 20W energy-saving lamp Warm white:
This is an auto-generated long summary of Philips Softone ESaver E27, 20W energy-saving lamp Warm white based on the first three specs of the first five spec groups.

Philips Softone ESaver E27, 20W. Bulb power: 20 W, Fitting/cap type: E27, Luminous flux: 1160 lm, Light colour: Warm white, Bulb lifetime: 10000 h

Performance
Luminous flux *
1160 lm
Colour temperature *
2700 K
Bulb power *
20 W
Fitting/cap type *
E27
Light colour *
Warm white
Product colour
Silver, White
Bulb lifetime *
10000 h
Power
Input voltage
230 - 240 V
Power consumption
150 mA
Weight & dimensions
Width
65.8 mm
Height
129 mm
Other features
AC input frequency
50 - 60 Hz
Energy efficiency class (old)
A