Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Circular 8711500315274 25W E27 A Warm white fluorescent bulb energy-saving lamp

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Circular
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8711500315274
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8711500315274 show
Show alternative article codes used in the online market place
Category
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
fluorescent bulbs show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Feb 2013
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 84446
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-02-13 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 17 Oct 2017 22:37:07
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (1,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips Circular 8711500315274 25W E27 A Warm white fluorescent bulb energy-saving lamp :
The short editorial description of Philips Circular 8711500315274 25W E27 A Warm white fluorescent bulb energy-saving lamp

Circular ESaver 25W, WW, E27, 220-240V, 1CT, Warm White
More>>>

Philips Circular 8711500315274 25W E27 A Warm white fluorescent bulb energy-saving lamp:
The official marketing text of Philips Circular 8711500315274 25W E27 A Warm white fluorescent bulb energy-saving lamp as supplied by the manufacturer
Circular-shaped energy-saving lampProduct Description Circular-shaped energy-saving lamp.
Short summary description Philips Circular 8711500315274 25W E27 A Warm white fluorescent bulb energy-saving lamp:
This short summary of the Philips Circular 8711500315274 25W E27 A Warm white fluorescent bulb energy-saving lamp data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Circular 8711500315274, 25 W, E27, 1800 lm, Warm white, 6000 h, 2700 K
Long summary description Philips Circular 8711500315274 25W E27 A Warm white fluorescent bulb energy-saving lamp :

Philips 8711500315274, Circular. Bulb power: 25 W, Fitting/cap type: E27, Luminous flux: 1800 lm. Energy efficiency class: A, Input voltage: 220 - 240, Input frequency: 50 - 60. Height: 77.5 mm, Width: 227.2 mm

This is an auto-generated long summary of Philips Circular 8711500315274 25W E27 A Warm white fluorescent bulb energy-saving lamp based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Bulb power *
The power of the lamp, usually measured in watts (W).
25 W
Fitting/cap type *
The type of fitting (used in pipe plumbing systems to connect straight pipe or tubing sections, to adapt to different sizes or shapes, and for other purposes, such as regulating or measuring fluid flow) or cap (a pipe fitting used to seal the end of a pipe).
E27
Luminous flux *
Luminous flux or luminous power is the measure of the perceived power of light measured in lumen. The luminous flux is a weighted sum of the power at all wavelengths in the visible band.
1800 lm
Light colour *
The colour of the light produced by the product.
Warm white
Bulb lifetime *
The length of time that the bulb will last for.
6000 h
Colour temperature *
A method of describing the color characteristics of light, usually either warm (yellowish) or cool (bluish). Usually measured in degrees of Kelvin (°K).
2700 K
Colour of product
The colour e.g. red, blue, green, black, white.
Silver, White
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A
Input voltage
The voltage (V) which is required to power the product.
220 - 240
Input frequency
The frequency (Hz) which is required to power the product.
50 - 60
Power consumption
190 mA
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
77.5 mm
Width
The measurement or extent of something from side to side.
227.2 mm
X