X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia base for CRT monitors-6G3B11
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6G3B11/00
Category :
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:35:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15899
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Philips Multimedia base for CRT monitors-6G3B11:
The short editorial description of Philips Multimedia base for CRT monitors-6G3B11
Accessoires: 36 W PMPO Multimedia voet voor 105S21 107S21 107T21 107B30 109S20 en 109B20.

Marketing text Philips Multimedia base for CRT monitors-6G3B11

:
The official marketing text of Philips Multimedia base for CRT monitors-6G3B11 as supplied by the manufacturer
For built-in front-firing stereo without eating up additional desk space. Simple replace your basic CRT monitor base with this multimedia base and it provides you with real stereo front firing sound and microphone input.
PMPO : 36 Watt
AC/DC adaptor included
Bass Boost for extra bass enhancement
Front firing sound for clear voice reproduction and direct sound
Headphone connector for personal listening
Microphone connector for recording and videoconferencing : 6G3B11/00: 107S2, 107T2, 107B2, 107E4, 107T4, 107B4, 107p4, 109S2, 109B2, 109S4, 109B4.
This Multimedia Base can be used for following Philips Monitors: : 105S1x, 105B1x. 107S1x, 107B1x
Short summary description Philips Multimedia base for CRT monitors-6G3B11:
This short summary of the Philips Multimedia base for CRT monitors-6G3B11 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Multimedia base for CRT monitors-6G3B11, 140 - 20000 Hz, Wired, 239 x 208 x 54 mm, PC multimedia speakers
Long summary description Philips Multimedia base for CRT monitors-6G3B11:
This is an auto-generated long summary of Philips Multimedia base for CRT monitors-6G3B11 based on the first three specs of the first five spec groups.
Philips Multimedia base for CRT monitors-6G3B11. Frequency range: 140 - 20000 Hz. Connectivity technology: Wired. Weight: 900 g. Dimensions (WxDxH): 239 x 208 x 54 mm, Speakers: PC multimedia speakers
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Audio
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
140 - 20000 Hz
Ports & interfaces
Connectivity technology*
Wired
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
900 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
239 x 208 x 54 mm
Speakers
PC multimedia speakers
I/O ports
An interface on a device to which you can connect another device.
2 x right/left channel speaker
Brand
Image
Product code
Product
Stock
Price from
Philips Multimedia Pedestal f 15-19" Monitors
Philips Multimedia Pedestal f 15-19" Monitors
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
6G3B11
 —