X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plasma TV 42" Digital Crystal Clear
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PF9956/12
Category :
Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardless of the angle from which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
plasma TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 27 Oct 2014 20:53:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16465
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Philips Plasma TV 42" Digital Crystal Clear 42":
The short editorial description of Philips Plasma TV 42" Digital Crystal Clear 42"
42PF9956 FLAT TV Crystal Clear Widescreen Plus Virtual Dolby Surround

Marketing text Philips Plasma TV 42" Digital Crystal Clear 42"

:
The official marketing text of Philips Plasma TV 42" Digital Crystal Clear 42" as supplied by the manufacturer
42PF9956 FLAT TV Crystal Clear Widescreen Plus Virtual Dolby Surround
Short summary description Philips Plasma TV 42" Digital Crystal Clear 42":
This short summary of the Philips Plasma TV 42" Digital Crystal Clear 42" data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Plasma TV 42" Digital Crystal Clear, 16:9, 3000:1, 852 x 480 pixels, 5 - 40 °C
Long summary description Philips Plasma TV 42" Digital Crystal Clear 42":
This is an auto-generated long summary of Philips Plasma TV 42" Digital Crystal Clear 42" based on the first three specs of the first five spec groups.
Philips Plasma TV 42" Digital Crystal Clear. Display diagonal: 106.7 cm (42"), Display resolution: 852 x 480 pixels, Aspect ratio: 16:9. Power consumption (typical): 450 W. Width: 110.5 cm, Depth: 9.8 cm, Height: 77.5 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
106.7 cm (42")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
852 x 480 pixels
Aspect ratio*
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
3000:1
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
700 cd/m²
Audio
Sound output mode
2x15W RMS
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
S-video Y/C in
Video CVBS in
Audio L/R in
Headphones out (3.5 mm jack)
Audio out L/R
DVI-i
Centre Channel in
EXT 1: CVBS in/out, RGB, audio L/R (scart)
EXT 2: CVBS in/out, Y/C, RGB, audio L/R (scart)
EXT 3: CVBS in, audio L/R (scart)
Subwoofer out
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
450 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1105 mm
Depth *
The distance from the front to the back of something.
98 mm
Height *
The measurement of the product from head to foot or from base to top.
775 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
42 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Technical details
Viewing angle
160°
Display
The description of display that can includes display type, resolution, size etc.
Plasma
Special features
Pixel Plus
Digital Natural Motion
Full Active Control
Virtual Dolby Surround
1200 pages HuperText+wordsearch