X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Brilliance 420P 42" Plasma monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
420P
Category :
Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardless of the angle from which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
plasma TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Oct 2013 13:22:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 24178
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Long product name Philips Brilliance 420P 42" Plasma monitor 42" Black:
The short editorial description of Philips Brilliance 420P 42" Plasma monitor 42" Black
Philips Brilliance 420P 42" Plasma 1024x768 VGA

Marketing text Philips Brilliance 420P 42" Plasma monitor 42" Black

:
The official marketing text of Philips Brilliance 420P 42" Plasma monitor 42" Black as supplied by the manufacturer
The Brilliance 420p ideal tool for professional presentation and display purposes thanks to the XGA compatibility (via scaling technology using unique LiMeSCo technology), VGA, SVGA and MAC II. Besides, the large size and high quality of the display, together with the wide viewing angle, it is excellent for multimedia and professional applications, as well as for public use with larger audiences.

Thanks to the unique glass filter plate, the anti-reflex coated glass screen and the High contrast ratio 480:1 the Brilliance 420p has worlds best performance in daylight contrast. Another benefit of the Plasma screen is the elimination of display distortion. Because there is no conventional tube with electron beams and a curved front display area, perfect picture geometry can be achieved.

The Brilliance 420p is equipped with an excellent Sound system 2 X 40W MPO: HiFi Stereo Sound system: 2 X 3 speaker. The Brilliance 420P is also relatively light, with a weight of only around one-third that of a CRT-based set with a comparable screen size

Short summary description Philips Brilliance 420P 42" Plasma monitor 42" Black:
This short summary of the Philips Brilliance 420P 42" Plasma monitor 42" Black data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Brilliance 420P 42" Plasma monitor, 16:9, 1024 x 768 pixels, 31 - 45 kHz, 56 - 70 Hz
Long summary description Philips Brilliance 420P 42" Plasma monitor 42" Black:
This is an auto-generated long summary of Philips Brilliance 420P 42" Plasma monitor 42" Black based on the first three specs of the first five spec groups.
Philips Brilliance 420P 42" Plasma monitor. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 768 pixels, Aspect ratio: 16:9. Power consumption (standby): 1 W, Power consumption (typical): 350 W. Width: 1222 mm, Depth: 681 mm, Height: 146 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
106.7 cm (42")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio*
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Pixel pitch*
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.8 mm
Horizontal scan range
31 - 45 kHz
Vertical scan range
56 - 70 Hz
Power
Power consumption (standby)*
The amount of electricity that is consumed when the product is on standby.
1 W
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
350 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1222 mm
Depth *
The distance from the front to the back of something.
681 mm
Height *
The measurement of the product from head to foot or from base to top.
146 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
42.5 kg
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Black