X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PW9509
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PW9509/12
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 06 Apr 2016 15:59:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 27291
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Philips 32PW9509 32" Silver:
The short editorial description of Philips 32PW9509 32" Silver
32PW9509 32inch Wide Screen TV 16:9 Nicam Stereo TV Real Flat Black Line S-tube Pixel Plus

Marketing text Philips 32PW9509 32" Silver

:
The official marketing text of Philips 32PW9509 32" Silver as supplied by the manufacturer
This unique TV elevates picture quality to a new level. Pixel Plus 2 offers the unique combination of ultimate sharpness, increased depth impression, true natural details, brilliant and vivid colours at any time and from any source.
Short summary description Philips 32PW9509 32" Silver:
This short summary of the Philips 32PW9509 32" Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 32PW9509, LCD, 750:1, Dolby Virtual, Silver, EMG Star, 935 x 674 x 682 mm
Long summary description Philips 32PW9509 32" Silver:
This is an auto-generated long summary of Philips 32PW9509 32" Silver based on the first three specs of the first five spec groups.
Philips 32PW9509. Display diagonal: 81.3 cm (32"), Display: LCD, Contrast ratio (typical): 750:1. Audio system: Dolby Virtual. Colour of product: Silver. Power consumption (standby): 1 W, Power consumption (typical): 149 W. Width: 86 cm, Depth: 53.6 cm, Height: 55.2 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
750:1
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
76 cm
Viewable size, vertical
66 cm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x S-Video (Y/C) in;
1 x CVBS Video in;
1 x Audio L/R (cinch/RCA) in;
1 x Headphone Jack 3.5 mm out;
1 x Euro A/V connector Ext1
(RGB in, CVBS in/out);
1 x Euro A/V connector Ext2
(RGB in, S-Video in/out, CVBS in/out);
1 x Euro A/V connector Ext3 (CVBS in);
1 x Stereo Audio out (cinch).
Multimedia
Audio system
System used to play music or speech.
Dolby Virtual
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
149 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
860 mm
Depth *
The distance from the front to the back of something.
536 mm
Height *
The measurement of the product from head to foot or from base to top.
552 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
59.3 kg
Package weight
Weight of the packaged product.
67.8 kg
Other features
Chassis type
The type of rigid framework onto which is the hosuing for device components.
EMG Star
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
935 x 674 x 682 mm
Security features
Smart Lock (Child lock + Parental control)
Power requirements
AC 220-240V +/- 10%
Speakers and microphone
Speaker and microphone for this configuration; expressed as type; manufacturer; and any relevant technologies
2 x on board speakers
Brand
Image
Product code
Product
Stock
Price from
V7 Videoseven LTV30C PRO 30IN LCD-TV 76CM 30" Silver
V7 Videoseven LTV30C PRO 30IN LCD-TV 76CM 30" Silver
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LTV30C-1BNDL
 —