location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Cineos digital widescreen flat TV 32PF9731D/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cineos
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
digital widescreen flat TV 32PF9731D/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PF9731D/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895920476
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Cineos digital widescreen flat TV 32PF9731D/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32"
  • - LCD
  • - integrated digital
Long product name Philips Cineos digital widescreen flat TV 32PF9731D/10 :
The long product name of Philips Cineos digital widescreen flat TV 32PF9731D/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Turn up your viewing experience. With Pixel Plus 3 HD and Ambilight. 32" LCD integrated digital.
More>>>
Philips Cineos digital widescreen flat TV 32PF9731D/10:
The official description of Philips Cineos digital widescreen flat TV 32PF9731D/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the ultimate viewing experience of this Philips Cineos Flat TV with Pixel Plus 3 HD, Ambilight 2 Channel and Clear LCD technology. The Digital Media Reader gives you full access to multimedia content.
- Immersive viewing experience
- True beauty lies in the details
- Perfect picture quality from your digital photos
- For advanced performance

Short summary description Philips Cineos digital widescreen flat TV 32PF9731D/10:
This short summary of the Philips Cineos digital widescreen flat TV 32PF9731D/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Cineos digital widescreen flat TV 32PF9731D/10, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips Cineos digital widescreen flat TV 32PF9731D/10:
This is an auto-generated long summary of Philips Cineos digital widescreen flat TV 32PF9731D/10 based on the first three specs of the first five spec groups.

Philips Cineos digital widescreen flat TV 32PF9731D/10. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 3 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
4:3
Display brightness *
550 cd/m²
Response time
3 ms
Progressive scan
Yes
Contrast ratio (typical) *
4000:1
Contrast ratio (dynamic)
7000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
80 cm
TV tuner
Analog signal format system *
NTSC
Supported TV bands
Hyperband
Design
Product colour *
Black
Panel mounting interface
600 x 200 mm
Performance
Teletext
1200 pages
Ports & interfaces
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Audio (L/R) in
1
Audio (L/R) out
1
Ports & interfaces
Headphone outputs
1
SCART ports quantity
2
Common interface (CI) *
Yes
S-Video inputs quantity
1
HDMI ports quantity *
2
Card reader integrated
Yes
Power
Power consumption (typical) *
163 W
Power consumption (standby) *
0.8 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight (without stand)
20.4 kg
Packaging data
Package width
1052 mm
Package depth
263 mm
Package height
878 mm
Package weight
32 kg
Packaging content
Remote control included
Yes
Remote control type
RC4401
Other features
Power requirements
AC 220 - 240 V +/- 10%
Display
LCD WXGA TFT
Front / Side connections
Audio L/R in
Picture enhancement
Pixel Plus 3 HD
Set width
86.9 cm
Playback formats
MP3
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:15:44
Uk has collected 8 expert reviews for Philips Cineos digital widescreen flat TV 32PF9731D/10 and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
stuff.tv
Updated:
2014-04-10 02:26:32
Its more expensive than its most obvious rivals, so this Philips’ 32PF9731D really needed to go some if it was going to earn our favour. Indeed, from the price tag alone wed pretty much have to want to elope with it. And do you know what? We fell ho...
Good Brilliant picture. Easy set-up. Effective extras...
Bad A bit on the bulky side...
Bottom line Nothing short of a sumptuous telly. If your budget will stretch, it will repay you handsomely...
100%
stuff.tv
Updated:
2011-10-04 02:15:35
Its more expensive than its most obvious rivals, so this Philips’ 32PF9731D really needed to go some if it was going to earn our favour. Indeed, from the price tag alone wed pretty much have to want to elope with it. And do you know what? We fell ho...
Good Brilliant picture. Easy set-up. Effective extras...
Bad A bit on the bulky side...
Bottom line Nothing short of a sumptuous telly. If your budget will stretch, it will repay you handsomely...
100%
Hdtvuk.tv
Updated:
2011-10-04 02:15:36
The Ethernet port is of particular interest as it allows the TV to network with your PC and stream digital video/audio files directly. Its format compatibility is pretty good too and includes MP3, JPEG, MP3 Pro, LPCM, MPEG1, MPEG2, MPEG4, DivX and XviD...
100%
homecinemachoice.com
Updated:
2011-10-04 02:15:38
PDF-file...
100%
trustedreviews.com
Updated:
2011-10-04 02:15:40
Back in November we looked at and frankly fell head over heals in love with the Philips 37PF9731D – a set that remains one of the very best LCD TVs we've ever clapped eyes on. But not everyone's room can accommodate a 37in LCD, and not everyone's budget...
90%
EISA.eu
Updated:
2011-10-04 02:15:33
To reproduce any high-definition signal without losing quality, the Philips 37PF9731D uses a true 1920 x 1080 pixel LCD panel. Inside lies the most advanced video enhancement circuits, optimised especially for the clearest picture and smoothest motion...
0%
trustedreviews.com
Updated:
2011-10-04 02:15:31
There's one very important thing that you need to know about the Philips Cineos 37PF9731D – it's the best LCD television that I have ever laid eyes on. Now, I'm not generally in the habit of giving the ending away at the beginning of my reviews, but in th...
90%
soundandvision.com
Updated:
2013-11-16 04:37:33
This bigscreen LCD offers slick style and a clean picture, but its splashy Ambilight backlight might distract some home theater buffsOften, the best solution is to put a dim backlight behind the screen itself. Thats the idea behind the Philips Ambilig...
0%
Brand Image Product code Product Stock Price from
Philips widescreen flat TV 32PF5331/12 Philips widescreen flat TV 32PF5331/12
(show image)
32PF5331/12 widescreen flat TV 32PF5331/12