X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300WN5VS 30 inch LCD (16:10) 1280x768 contrastratio 500:1 helderheid 4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300WN5VS
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13114
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Philips 300WN5VS 30 inch LCD (16:10) 1280x768 contrastratio 500:1 helderheid 4 30":
The short editorial description of Philips 300WN5VS 30 inch LCD (16:10) 1280x768 contrastratio 500:1 helderheid 4 30"
300WN5VS 30 inch LCD (16:10) 1280x768 contrastratio 500:1 helderheid 450 nits response time 16ms Composite + S-Video Zilver

Marketing text Philips 300WN5VS 30 inch LCD (16:10) 1280x768 contrastratio 500:1 helderheid 4 30"

:
The official marketing text of Philips 300WN5VS 30 inch LCD (16:10) 1280x768 contrastratio 500:1 helderheid 4 30" as supplied by the manufacturer
Philips 300WN5Vs 30-inch silver LCD video monitor.

Philips 300WN5VS 30-inch LCD monitor in silver is video only. LCD technology offers many advantages over other large screen technologies making it ideal for public display, video conferencing, digital video, meeting rooms or retail and leisure applications.

Lifecycle of the Philips 300WN5 30-inch LCD monitor is 2.5 times longer than on average than plasma displays. Features include easy plug and play, DVI, WXGA wide format, 1280x768 resolution for sharper display and hidden control buttons to prevent tampering with settings.

The Pip picture in picture feature allows you to watch simultaneously two different sources, either two video sources or a combination with data and/or graphics.

Model comparisons.
The Philips 300WN5 model is available in 5 alternatives to suit a variety of needs. There is the basic monitor in black 300WN5BB, the monitor with protective glass in black 300WN5D which is ideal for retail outlets where the glass could get knocked; the monitor with TV tuner and video input 300WN5QS which is only available in silver; and the video only monitor with input of scart and video, available in black 300WN5VB or silver 300WN5VS. The base and detachable audio speakers are standard with the TV model and are available as optional accessories for monitor and audio/video models.

Optional accessories.
Base
Detachable audio speakers .
Short summary description Philips 300WN5VS 30 inch LCD (16:10) 1280x768 contrastratio 500:1 helderheid 4 30":
This short summary of the Philips 300WN5VS 30 inch LCD (16:10) 1280x768 contrastratio 500:1 helderheid 4 30" data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 300WN5VS 30 inch LCD (16:10) 1280x768 contrastratio 500:1 helderheid 4, 1280 x 768 pixels, LCD, 500:1, 0.5025 x 0.5025 mm, 2 stereo speakers /10 Watt / 2 x right/left channel speaker - detachable - 5 Watt.
Long summary description Philips 300WN5VS 30 inch LCD (16:10) 1280x768 contrastratio 500:1 helderheid 4 30":
This is an auto-generated long summary of Philips 300WN5VS 30 inch LCD (16:10) 1280x768 contrastratio 500:1 helderheid 4 30" based on the first three specs of the first five spec groups.
Philips 300WN5VS 30 inch LCD (16:10) 1280x768 contrastratio 500:1 helderheid 4. Display diagonal: 76.2 cm (30"), Display brightness: 450 cd/m², Display resolution: 1280 x 768 pixels. Audio system: 2 stereo speakers /10 Watt / 2 x right/left channel speaker - detachable - 5 Watt.. Power consumption (typical): 150 W. Width: 72.7 cm, Depth: 11.5 cm, Height: 46.9 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
76.2 cm (30")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 768 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.5025 x 0.5025 mm
Horizontal scan range
49 kHz
Vertical scan range
60 Hz
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x VGA input ( 15 PIN HD D-Sub (HD-15) )
1 x DVI-Digital ( 24 PIN Digital DVI )
1 x audio line-in ( mini-phone stereo 3.5 mm )
1 x SCART ( 21 PIN SCART )
1 x audio line-out ( mini-phone stereo 3.5 mm )
1 x composite video/audio input ( RCA phono x 3 )
1 x S-Video input ( 4 PIN mini-DIN )
1 x component video input ( RCA phono x 3 )
1 x serial
Multimedia
Audio system
System used to play music or speech.
2 stereo speakers /10 Watt / 2 x right/left channel speaker - detachable - 5 Watt.
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
150 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
727 mm
Depth *
The distance from the front to the back of something.
115 mm
Height *
The measurement of the product from head to foot or from base to top.
469 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14 kg
Brand
Image
Product code
Product
Stock
Price from
Philips K 300WN5VS 30"LCD .50 49KHz+free170S5FS 30"
Philips K 300WN5VS 30"LCD .50 49KHz+free170S5FS 30"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
300WN5VS?KIT
 — 
Philips 30IN LCD 1280X768 500:1 30"
Philips 30IN LCD 1280X768 500:1 30"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
300WN5VS/00
 —