X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD TV 23"WXGA TFT Digital Crystal Clear
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23PF9946/12
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Jul 2016 14:41:24
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15147
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Philips LCD TV 23"WXGA TFT Digital Crystal Clear 23":
The short editorial description of Philips LCD TV 23"WXGA TFT Digital Crystal Clear 23"
LCD TV 58cm Digital Crystal Clear Widescreen

Marketing text Philips LCD TV 23"WXGA TFT Digital Crystal Clear 23"

:
The official marketing text of Philips LCD TV 23"WXGA TFT Digital Crystal Clear 23" as supplied by the manufacturer
This stylish LCD TV features Philips Digital Crystal Clear technology to present Razor sharp pictures and astounding theatre-like acoustics sound with uncanny depth and clarity. This LCD TV is designed with a breathtaking fusion of sensual curves integrated into an ultra-slim profile with exquisite detailing. Multiple Picture-in-Picture modes allow simultaneously watching 2 video sources either picture-in-picture or side by side.
Short summary description Philips LCD TV 23"WXGA TFT Digital Crystal Clear 23":
This short summary of the Philips LCD TV 23"WXGA TFT Digital Crystal Clear 23" data-sheet is auto-generated and uses the product title and the first six key specs.
Philips LCD TV 23"WXGA TFT Digital Crystal Clear, 1280 x 768 pixels, LCD, 400:1, 2 speakers stereo included (20 Watt Total) /2 x right/left channel speaker - built-in - 10 Watt
Long summary description Philips LCD TV 23"WXGA TFT Digital Crystal Clear 23":
This is an auto-generated long summary of Philips LCD TV 23"WXGA TFT Digital Crystal Clear 23" based on the first three specs of the first five spec groups.
Philips LCD TV 23"WXGA TFT Digital Crystal Clear. Display diagonal: 58.4 cm (23"), Display brightness: 450 cd/m², Display resolution: 1280 x 768 pixels. Audio system: 2 speakers stereo included (20 Watt Total) /2 x right/left channel speaker - built-in - 10 Watt. Width: 69 cm, Depth: 24 cm, Height: 43.3 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
58.4 cm (23")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 768 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
400:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x headphones ( mini-phone stereo 3.5 mm )
1 x S-Video input ( 4 PIN mini-DIN )
1 x composite video/audio input
2 x SCART ( 21 PIN SCART )
1 x VGA input ( 15 PIN HD D-Sub (HD-15) )
1 x DVI-Digital
1 x audio line-in
1 x audio line-out
1 x antenna
1 x FM antenna
Multimedia
Audio system
System used to play music or speech.
2 speakers stereo included (20 Watt Total) /2 x right/left channel speaker - built-in - 10 Watt
Weight & dimensions
Width *
The measurement or extent of something from side to side.
690 mm
Depth *
The distance from the front to the back of something.
240 mm
Height *
The measurement of the product from head to foot or from base to top.
433 mm