X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD TV 20" WVGA TFT Progressive Scan
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20PF7835
Category :
LCD is a technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
LCD TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Oct 2013 13:22:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 24074
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Philips LCD TV 20" WVGA TFT Progressive Scan 20" Silver:
The short editorial description of Philips LCD TV 20" WVGA TFT Progressive Scan 20" Silver
LCD TV 20inch Progressive Scan with table stand Silverfrost

Marketing text Philips LCD TV 20" WVGA TFT Progressive Scan 20" Silver

:
The official marketing text of Philips LCD TV 20" WVGA TFT Progressive Scan 20" Silver as supplied by the manufacturer
Offering a resolution of 640x480 pixels and brightness of 450 cd/m², the 20-inch 15PF9925 Multimedia Flat-TV from Philips features LCD screen technology that enables brilliant flicker free picture with optimum brightness and vivid colors. It features an aspect ratio of 4:3. A wide viewing angle of 176º in both the horizontal and vertical direction ensures that you can watch the 15PF9925 from virtually anywhere in the room. The 15PF9925 LCD Multimedia Flat TV comes with 2 on board speakers and a FM radio that is capable of stereo sound and storage of up to 40 FM radio stations.
Built-in NTSC Tuner - allows both Cable and Off-air reception .
Digital Crystal Clear III .
Built-in FM Radio with 40 presets .
Anti-reflective Coating .
High Contrast, High Brightness .
VESA Standard mounting pattern - For custom installations .
Input/Output - 1 set of Component Video Inputs, S-Video and Composite Stereo AV inputs, Headphone out .
Wide Viewing angle, Sleek Design with attached table stand.
Short summary description Philips LCD TV 20" WVGA TFT Progressive Scan 20" Silver:
This short summary of the Philips LCD TV 20" WVGA TFT Progressive Scan 20" Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Philips LCD TV 20" WVGA TFT Progressive Scan, 400:1, 640 x 480 pixels, 2 speakers stereo / Incredible Surround, Silver, TFT
Long summary description Philips LCD TV 20" WVGA TFT Progressive Scan 20" Silver:
This is an auto-generated long summary of Philips LCD TV 20" WVGA TFT Progressive Scan 20" Silver based on the first three specs of the first five spec groups.
Philips LCD TV 20" WVGA TFT Progressive Scan. Display diagonal: 50.8 cm (20"), Display brightness: 450 cd/m², Display resolution: 640 x 480 pixels. Audio system: 2 speakers stereo / Incredible Surround. Colour of product: Silver. Width: 61.7 cm, Depth: 10.6 cm, Height: 57.1 cm. Display: TFT
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
50.8 cm (20")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
640 x 480 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
400:1
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Audio
Audio system
System used to play music or speech.
2 speakers stereo / Incredible Surround
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x headphones ( mini-phone stereo 3.5 mm )
2 x composite video/audio input ( RCA phono x 3 )
1 x component video input ( RCA phono x 3 )
2 x S-Video input ( 4 PIN mini-DIN )
1 x RF input ( F connector )
1 x FM antenna ( F connector )
1 x DC power input
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Width *
The measurement or extent of something from side to side.
616.64 mm
Depth *
The distance from the front to the back of something.
105.94 mm
Height *
The measurement of the product from head to foot or from base to top.
570.72 mm
Other features
Display
The description of display that can includes display type, resolution, size etc.
TFT