location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Brilliance LCD monitor with LED backlight 190BL1CB/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Brilliance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD monitor with LED backlight 190BL1CB/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190BL1CB/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581656393
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:07
The date of the most recent change of this product data-sheet in Icecat.
Philips 190BL1CB/00 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Brilliance LCD monitor with LED backlight 190BL1CB/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - B-line
  • - 19"/48.3 cm
  • - Format 16:10
Long product name Philips Brilliance LCD monitor with LED backlight 190BL1CB/00 :
The long product name of Philips Brilliance LCD monitor with LED backlight 190BL1CB/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" LED 1440 x 900, 5 ms, 250 cd/m2, 1000:1, 20000000:1, DVI-D, VGA, USB 2.0, 4.12 kg
More>>>
Philips Brilliance LCD monitor with LED backlight 190BL1CB/00:
The official description of Philips Brilliance LCD monitor with LED backlight 190BL1CB/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ergonomic business display enhances productivity

With features like SmartImage, Front Stereo Audio, USB port and Ergo base, the energyefficient
190BL1 business display enhances your productivity

Sustainable Eco-friendly solution

- Energy Star for energy efficiency and low power consumption
- Eco-friendly materials that meet international standards
- EPEAT Silver ensures lower impact on environment

Outstanding display performance

- LED technology ensures natural colours
- SmartImage: Optimised user-friendly display experience
- SmartContrast: For incredible rich black details
- TrueVision: Laboratory quality display performance

Ergonomic design

- 70 mm height adjustment for ideal sitting position
- Tilt and swivel adjustment for the ideal viewing angle

Great convenience

- Built in stereo audio for multimedia experience

Short summary description Philips Brilliance LCD monitor with LED backlight 190BL1CB/00:
This short summary of the Philips Brilliance LCD monitor with LED backlight 190BL1CB/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Brilliance LCD monitor with LED backlight 190BL1CB/00, 48.3 cm (19"), 1440 x 900 pixels, LED, 5 ms, Black

Long summary description Philips Brilliance LCD monitor with LED backlight 190BL1CB/00:
This is an auto-generated long summary of Philips Brilliance LCD monitor with LED backlight 190BL1CB/00 based on the first three specs of the first five spec groups.

Philips Brilliance LCD monitor with LED backlight 190BL1CB/00. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Screen tilt and swivel

Screen tilt and swivel mechanism built into the base permits the monitor to swivel and tilt backwards or forwards.

SmartImage
SmartImage

SmartImage is an exclusive leading edge Philips technology that analyses the content displayed on your screen and gives you optimised display performance. This user-friendly interface allows you to select various modes like Office, Image, Entertainment, Economy etc., to fit the application in use. Based on the selection, SmartImage dynamically optimises the contrast, colour saturation and sharpness of images and videos for ultimate display performance. The Economy mode option offers you major power savings. All in real time with the press of a single button!

SmartContrast
SmartContrast

SmartContrast is a Philips technology that analyses the contents you are displaying, automatically adjusting colours and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned for just-right display of everyday office applications and lower power consumption.

TrueVision
TrueVision

TrueVision is an industry leading, proprietary Philips testing and algorithm technology for the adjustment and fine-tuning of monitors, an extensive process that ensures ultimate display performance in compliance with a standard four-times more stringent than Microsoft's Vista requirements, for each monitor that leaves the factory - not just a few review samples. Only Philips goes to these lengths to deliver this exacting level of colour accuracy and display quality in every new monitor.

Built-in stereo audio
Built-in stereo audio

A pair of high-quality stereo speakers built into a display device. They may be visible front firing, or invisible down firing, top firing, rear firing etc. depending on model and design.

70 mm height adjustment

The Compact Ergo Base is a 'people friendly' Philips monitor base that tilts, swivels and is height adjustable so each user can position the monitor for maximum viewing comfort and efficiency.

Eco-friendly materials

"Philips is committed to using sustainable, eco-friendly materials across its monitor range. All body plastic parts, metal chassis parts and packing materials use 100% recyclable materials. In some selected models we utilise up to 65% post-consumer recycled plastics. Strict adherence to RoHS standards ensures substantial reduction or elimination of toxic substances like lead, for example. Mercury content in monitors with CCFL backlights has been reduced significantly and eliminated completely in monitors with LED backlights. Visit Philips at http://www.asimpleswitch.com/global/ to learn more.

EPEAT Silver
EPEAT Silver

Philips EPEAT Silver certified monitors ensure protection for human health and the environment, and are highly energy efficient ensuring low emissions of climate changing green house gases. The EPEAT programme helps purchasers evaluate, compare and select Monitors based on 51 environmental criteria supported by the US EPA. EPEAT Silver is valid only where Philips registers the product. Please visit www.epeat.net for registration status in your country.

Energy Star 5.0
Energy Star 5.0

Energy Star is a US EPA sponsored energy efficiency programme also adopted by many other countries. Energy Star certification ensures that you are buying a product which meets the latest power efficiency standards and which operates with maximum power efficiency at all operational levels. New Philips monitors are certified for Energy Star 5.0 specifications and meet or exceed the standard. For example, in sleep mode Energy Star 5.0 requires less than 1 Watt power consumption, whereas Philips monitors consume less than 0.5 Watts. Further details can be obtained from www.energystar.gov

LED technology
LED technology

White LED's are solid state devices which light up to full, consistent brightness faster saving startup time. LED's are free from mercury content, which allows for eco-friendly recycling and disposal process. LED's allow for better dimming control of the LCD backlight, resulting in a super high contrast ratio. It also gives superior colour reproduction thanks to consistent brightness across the screen.

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1440 x 900 (WXGA+)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.283 x 0.283 mm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Sync-on-green (SOG)
Yes
Colour gamut standard
sRGB
3D
No
Separate H/V sync
Yes
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Ergonomics
Height adjustment *
Yes
Height adjustment
7 cm
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, German, English, Spanish, French, Italian, Portuguese, Russian
Number of OSD languages
8
Power
Power consumption (typical) *
11.4 W
Power consumption (standby) *
0.3 W
Power consumption (PowerSave)
7.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width (with stand)
436 mm
Depth (with stand)
201 mm
Height (with stand)
422 mm
Weight (with stand)
4.12 kg
Width (without stand)
436 mm
Depth (without stand)
68 mm
Height (without stand)
3050 mm
Weight (without stand)
3.04 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Package dimensions (WxDxH)
508 x 485 x 172 mm
Display viewable area (HxV)
408.24 x 255.15 mm
Mean time between failures (MTBF)
30000 h
Thin Client
Thin client installed
No
Country Distributor
United Kingdom 1 distributor(s)