X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
190B5CG 19INCH TFT MONITOR COMPACT BASE LEVERBAAR VANAF MEI-04
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190B5CG/00
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12701
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Philips 190B5CG 19INCH TFT MONITOR COMPACT BASE LEVERBAAR VANAF MEI-04 19":
The short editorial description of Philips 190B5CG 19INCH TFT MONITOR COMPACT BASE LEVERBAAR VANAF MEI-04 19"
190B5CG Business serie 19.1"LCD max res 1280x1024 pitch 0.29 82KHz TCO03 Ergo Base color Grey

Marketing text Philips 190B5CG 19INCH TFT MONITOR COMPACT BASE LEVERBAAR VANAF MEI-04 19"

:
The official marketing text of Philips 190B5CG 19INCH TFT MONITOR COMPACT BASE LEVERBAAR VANAF MEI-04 19" as supplied by the manufacturer
When getting the job done that demands outstanding performance, the Philips 190B5 delivers
superior ergonomics and excellent front-of-screen performance for clear display. Plus good
reliability and energy savings of 20% above the industry average.
Outstanding front of screen performance
• Wide viewing angle for extra efficiency
• Fast response time capable of handling fast moving pictures
• Dual Input accepts both analog VGA and digital DVI signals
• SXGA 1280 x 1024 resolution for sharper display
• sRGB ensures color matching between display and printouts
Maximum comfort for maximum productivity
• Audio speakers built into a display device without clutter
• Screen height adjustable for ideal viewing angle
• Screen tilt and swivel adjustment for ideal viewing angle
Lower total cost of ownership
• Up to 20% lower power consumption than industry average
• Kensington anti-theft lock secures monitor against theft
Great convenience
• Embedded power supply eliminates external power adaptors
• VESA mounting pattern for easy wall mounting of display.
Short summary description Philips 190B5CG 19INCH TFT MONITOR COMPACT BASE LEVERBAAR VANAF MEI-04 19":
This short summary of the Philips 190B5CG 19INCH TFT MONITOR COMPACT BASE LEVERBAAR VANAF MEI-04 19" data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 190B5CG 19INCH TFT MONITOR COMPACT BASE LEVERBAAR VANAF MEI-04, 1280 x 1024 pixels, 500:1, 0.294 x 0.294 mm, 30 - 82 kHz, 56 - 76 Hz, Speaker(s) - integrated / 2 Watt
Long summary description Philips 190B5CG 19INCH TFT MONITOR COMPACT BASE LEVERBAAR VANAF MEI-04 19":
This is an auto-generated long summary of Philips 190B5CG 19INCH TFT MONITOR COMPACT BASE LEVERBAAR VANAF MEI-04 19" based on the first three specs of the first five spec groups.
Philips 190B5CG 19INCH TFT MONITOR COMPACT BASE LEVERBAAR VANAF MEI-04. Display diagonal: 48.3 cm (19"), Display brightness: 250 cd/m², Display resolution: 1280 x 1024 pixels. Audio system: Speaker(s) - integrated / 2 Watt. Certification: Plug and Play, TCO '03, FCC Class B certified, CE, CSA, UL, TUV GS, Energy 2000, EPA Energy Star, NU. Width: 42.5 cm, Depth: 23.5 cm, Height: 41 cm. Video in: RGB (Analogue) / Digital Visual Interface (DVI)(Digital )
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.294 x 0.294 mm
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
37.6 cm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x DVI-D - 24 pin digital DVI
1 x VGA - 15 pin HD D-Sub (HD-15)
1 x audio line-in
1 x headphones
Multimedia
Audio system
System used to play music or speech.
Speaker(s) - integrated / 2 Watt
Certificates
Certification
Plug and Play, TCO '03, FCC Class B certified, CE, CSA, UL, TUV GS, Energy 2000, EPA Energy Star, NUTEK, SEMKO, TCO '99, VESA DDC/CI, EMC, TUV Ergo
Weight & dimensions
Width *
The measurement or extent of something from side to side.
425 mm
Depth *
The distance from the front to the back of something.
235 mm
Height *
The measurement of the product from head to foot or from base to top.
410 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8.7 kg
Other features
Video in
RGB (Analogue) / Digital Visual Interface (DVI)(Digital )
Brand
Image
Product code
Product
Stock
Price from
Philips 19-inch LCD-monitor 19" Silver
Philips 19-inch LCD-monitor 19" Silver
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
190B5CS
 — 
Philips 190B5CG \ 19i LCD \ 500:1\ 250 nits \ 25ms \ DVI + Ergo Base \ Grijs \ 19"
Philips 190B5CG \ 19i LCD \ 500:1\ 250 nits \ 25ms \ DVI + Ergo Base \ Grijs \ 19"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
190B5CG
 —