location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 170B2T 17" TFT .264 82kHz TCO95 black computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
170B2T 17" TFT .264 82kHz TCO95 black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
170B2T
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 170B2T 17" TFT .264 82kHz TCO95 black computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 250 cd/m² 400:1
Warranty: 3 years
Long product name Philips 170B2T 17" TFT .264 82kHz TCO95 black computer monitor 43.2 cm (17") 1280 x 1024 pixels :
The long product name of Philips 170B2T 17" TFT .264 82kHz TCO95 black computer monitor 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

170B2T 17" TFT .264 82kHz TCO95 Black
More>>>
Philips 170B2T 17" TFT .264 82kHz TCO95 black computer monitor 43.2 cm (17") 1280 x 1024 pixels:
The official description of Philips 170B2T 17" TFT .264 82kHz TCO95 black computer monitor 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Black 17-inch SXGA LCD monitor with new generation super slim cabinet design

Designed to satisfy display requirements of the most demanding professional users, the 170B2T is part of our new generation LCD monitors, that comes with a host of innovative features. They are tailored to suit the needs of customers demanding ultimate flexibility in placing and positioning their display devices.
The super slim cabinet of the 170B2T allows a small footprint even with the power supply embedded in the monitor body.The smart combination of tilt and swivel functions is coupled with a Wide Viewing Angle panel.
The 170B2T comes in a black colour, which gives your office an even more sleek look.

Short summary description Philips 170B2T 17" TFT .264 82kHz TCO95 black computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Philips 170B2T 17" TFT .264 82kHz TCO95 black computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 170B2T 17" TFT .264 82kHz TCO95 black, 43.2 cm (17"), 1280 x 1024 pixels

Long summary description Philips 170B2T 17" TFT .264 82kHz TCO95 black computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Philips 170B2T 17" TFT .264 82kHz TCO95 black computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Philips 170B2T 17" TFT .264 82kHz TCO95 black. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 80°, Viewing angle, vertical: 80°

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
80°
Viewing angle, vertical
80°
Pixel pitch
0.264
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
33.8 cm
Viewable size, vertical
27 cm
Design
Certification
TUV/GS, TUV-Ergo, FCC-B, UL, CSA, SEMKO, MPR-II Low Emission, CE Mark, NUTEK, Energy Star, TCO’95
Ergonomics
Plug and Play
Yes
Packaging content
Bundled software
Drivers & Utilities
Weight & dimensions
Width (without stand)
414 mm
Depth (without stand)
180 mm
Height (without stand)
406 mm
Other features
Audio system
No
Country Distributor
United Kingdom 1 distributor(s)