location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 15IN XGA LCD TV 38.1 cm (15") 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15IN XGA LCD TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15PF9936/12 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 15IN XGA LCD TV 38.1 cm (15") 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15") LCD
  • - XGA 1024 x 768 pixels 4:3
  • - 450 cd/m² 16 ms 400:1
Long product name Philips 15IN XGA LCD TV 38.1 cm (15") 450 cd/m² :
The long product name of Philips 15IN XGA LCD TV 38.1 cm (15") 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15IN XGA LCD TV PHILIPS 15PF9936 LCD TV IN (NMS)
More>>>
Philips 15IN XGA LCD TV 38.1 cm (15") 450 cd/m²:
The official description of Philips 15IN XGA LCD TV 38.1 cm (15") 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 15" TV is small and slim but with no compromise on technical content.The powerful High definition LCD screen offers levels of brightness, sharpness and contrast alongside the best in small screens. You will be impressed by this stylish beauty and enjoy a new TV experience. Common elements with the rest of the Philips Flat TV family are the sleek, slim lines and the ability to mount on a table top or hang on the wall.

Short summary description Philips 15IN XGA LCD TV 38.1 cm (15") 450 cd/m²:
This short summary of the Philips 15IN XGA LCD TV 38.1 cm (15") 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 15IN XGA LCD TV, 38.1 cm (15"), 1024 x 768 pixels, XGA, LCD

Long summary description Philips 15IN XGA LCD TV 38.1 cm (15") 450 cd/m²:
This is an auto-generated long summary of Philips 15IN XGA LCD TV 38.1 cm (15") 450 cd/m² based on the first three specs of the first five spec groups.

Philips 15IN XGA LCD TV. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 400:1, Native aspect ratio: 4:3

Display
Display diagonal *
38.1 cm (15")
HD type *
XGA
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
150°
Display
Viewing angle, vertical
120°
Display resolution *
1024 x 768 pixels
Audio
Audio system
Stereo
Weight & dimensions
Width (without stand)
481 mm
Depth (without stand)
65 mm
Height (without stand)
307 mm
Weight (without stand)
7 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:37:51
Uk has collected 1 expert review for Philips 15IN XGA LCD TV 38.1 cm (15") 450 cd/m² and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2019-12-02 19:37:51
Theres a lot of competition in the market for bedroom LCDs, and we dont just mean competitive pricing. Weve seen a host of unusual extras of late - LCDs that double up as all-digital PC monitors, LCDs equipped with widescreen for watching movies, sc...
Good Resolution is high-def capable, Great image quality with contrast and colours...
Bad Only one Scart connection...
Bottom line Theres a lot of competition in the market for bedroom LCDs, and we dont just mean competitive pricing. Weve seen a host of unusual extras of late - LCDs that double up as all-digital PC monitors, LCDs equipped with widescreen for watching movies, sc...
80%