X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15IN TFT DESXCAPE ANA DIG
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
150DM
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10964
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name Philips 15IN TFT DESXCAPE ANA DIG 15":
The short editorial description of Philips 15IN TFT DESXCAPE ANA DIG 15"
38.1 cm (15 ") TFT DESXCAPE ANA DIG WIRELESS TOUCHSCREEN IN (NMS)

Marketing text Philips 15IN TFT DESXCAPE ANA DIG 15"

:
The official marketing text of Philips 15IN TFT DESXCAPE ANA DIG 15" as supplied by the manufacturer
Featuring elegant design, the DesXcape 150DM detachable monitor is a multifunctional Smart Display with which you can access wirelessly your Windows® XP Professional PC anywhere in and around your home. Imagine getting the latest online news while sitting on the sofa, showing your digital holiday pictures to your friends in the living room or checking your e-mail in the garden. So free yourself from the constraints of the PC’s fixed, desktop location.


Operating the DesXcape can be done with the touch of a stylus, which provides a very intuitive way of interacting with your PC. And writing a long e-mail or working on a text document is no problem either, by using the wireless keyboard.


Next to using the DesXcape in a wireless mode, you can also use it as your normal desktop monitor by placing it in its base station. And within a few seconds you switch the monitor back into the wireless mode and you can use the DesXcape anywhere in your house again!

Short summary description Philips 15IN TFT DESXCAPE ANA DIG 15":
This short summary of the Philips 15IN TFT DESXCAPE ANA DIG 15" data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 15IN TFT DESXCAPE ANA DIG, 1024 x 768 pixels, LCD, 250:1, Battery : Li-ion, up to 5 hours battery life, Complies with EPA Energy Star, 5 - 35 °C
Long summary description Philips 15IN TFT DESXCAPE ANA DIG 15":
This is an auto-generated long summary of Philips 15IN TFT DESXCAPE ANA DIG 15" based on the first three specs of the first five spec groups.
Philips 15IN TFT DESXCAPE ANA DIG. Display diagonal: 38.1 cm (15"), Display brightness: 170 cd/m², Display resolution: 1024 x 768 pixels. Processor frequency: 0.4 GHz. Power consumption (typical): Battery : Li-ion, up to 5 hours battery life, Power management: Complies with EPA Energy Star. Width: 37.5 cm, Depth: 30.9 cm, Height: 2.85 cm. Bundled software: Microsoft Windows CE for "Smart Displays"
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
170 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
250:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
100°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
90°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.297 mm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
On display:
•VGA (mini jack) out
•USB; type A (*2; for keyboard and mouse)
•Headphone jack
•DC-in jack
•Base station connector
•Dual integral stereo 16 bit
•AC 97 2.0 compliant speaker*2
On Base station:
•DC-in jack
•DVI-D (digital)
•15-pin Dsub (analog)
•USB type B (for connection to PC)
•USB; type A (*2; for keyboard and mouse)
•Audio-in jack
•Audio-out jack
Thin Client
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.4 GHz
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
Battery : Li-ion, up to 5 hours battery life W
Power management
Complies with EPA Energy Star
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
375 mm
Depth *
The distance from the front to the back of something.
309 mm
Height *
The measurement of the product from head to foot or from base to top.
28.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.4 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Microsoft Windows CE for "Smart Displays"