X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15IN 30MM 1024X768 75HZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
150C4FS
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17463
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Short summary description Philips 15IN 30MM 1024X768 75HZ 15":
This short summary of the Philips 15IN 30MM 1024X768 75HZ 15" data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 15IN 30MM 1024X768 75HZ, 1024 x 768 pixels, LCD, 400:1, 30 - 61 kHz, 56 - 76 Hz, 5 - 40 °C
Long summary description Philips 15IN 30MM 1024X768 75HZ 15":
This is an auto-generated long summary of Philips 15IN 30MM 1024X768 75HZ 15" based on the first three specs of the first five spec groups.
Philips 15IN 30MM 1024X768 75HZ. Display diagonal: 38.1 cm (15"), Display brightness: 250 cd/m², Display resolution: 1024 x 768 pixels. Power management: EPA Energy Star and NUTEK specifications. Certification: TCO 2003. Width: 36 cm, Depth: 17.7 cm, Height: 35.8 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
30 ms
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
400:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
150°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
110°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.297 mm
Horizontal scan range
30 - 61 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
30.4 cm
Viewable size, vertical
22.8 cm
Display
Surface treatment
Anti-glare polarizer, hard coated
Power
Power management
EPA Energy Star and NUTEK specifications
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60°C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
TCO 2003
Weight & dimensions
Width *
The measurement or extent of something from side to side.
360 mm
Depth *
The distance from the front to the back of something.
177 mm
Height *
The measurement of the product from head to foot or from base to top.
358 mm