location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips X-treme Ultinon car signalling bulb 12899RX2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
X-treme Ultinon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
car signalling bulb 12899RX2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12899RX2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8727900384208
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:19:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips X-treme Ultinon car signalling bulb 12899RX2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED-RED [~P21/5W]
  • - Number of bulbs: 2
  • - 12 V, red intense
  • - Advanced automotive system
Long product name Philips X-treme Ultinon car signalling bulb 12899RX2 :
The long product name of Philips X-treme Ultinon car signalling bulb 12899RX2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P21/5W, 12/24 V, Blister
More>>>
Philips X-treme Ultinon car signalling bulb 12899RX2:
The official description of Philips X-treme Ultinon car signalling bulb 12899RX2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

X-treme Vision PY21 LED Retrofit

LED technology is everywhere... in your car too

Philips presents a new range of LEDs for signaling and interior lighting. Those upgrades give drivers all the existing benefits of the actual LED lighting range and in addition, it becomes hassle free!

Better light output

- Widder beam pattern

Short summary description Philips X-treme Ultinon car signalling bulb 12899RX2:
This short summary of the Philips X-treme Ultinon car signalling bulb 12899RX2 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips X-treme Ultinon car signalling bulb 12899RX2, 12 - 24 V, 12 V, 2 pc(s), 28 mm, 68 mm, 92 mm

Long summary description Philips X-treme Ultinon car signalling bulb 12899RX2:
This is an auto-generated long summary of Philips X-treme Ultinon car signalling bulb 12899RX2 based on the first three specs of the first five spec groups.

Philips X-treme Ultinon car signalling bulb 12899RX2. Input voltage: 12 - 24 V, Bulb voltage: 12 V. Quantity per pack: 2 pc(s), Package width: 28 mm, Package depth: 68 mm. Heavy metals free: Cd (cadmium), Hg (mercury), Pb (lead), AC input voltage: 12-24 V

Power
Input voltage
12 - 24 V
Bulb voltage
12 V
Packaging data
Quantity per pack
2 pc(s)
Package width
28 mm
Package depth
68 mm
Packaging data
Package height
92 mm
Package weight
600 g
Package type
Blister
Other features
Heavy metals free
Cd (cadmium), Hg (mercury), Pb (lead)
AC input voltage
12-24 V