location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 12032200 metal-halide bulb 97 W 2800 K 10500 lm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12032200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12032200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291120322
Category:
Electric light that produces light by an electric arc through a gaseous mixture of vaporized mercury and metal halides (compounds of metals with bromine or iodine). It is a type of high-intensity discharge (HID) gas discharge lamp.
Metal-Halide Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:09:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips 12032200 metal-halide bulb 97 W 2800 K 10500 lm :
The long product name of Philips 12032200 metal-halide bulb 97 W 2800 K 10500 lm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MASTER CityWhite, CDO-TT Plus, 100W/828, E40
More>>>
Philips 12032200 metal-halide bulb 97 W 2800 K 10500 lm:
The official description of Philips 12032200 metal-halide bulb 97 W 2800 K 10500 lm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ceramic metal halide lamp with clear tubular outer bulb shape, used in outdoor offering pleasant white light

Short summary description Philips 12032200 metal-halide bulb 97 W 2800 K 10500 lm:
This short summary of the Philips 12032200 metal-halide bulb 97 W 2800 K 10500 lm data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 12032200, 97 W, 2800 K, 10500 lm, Tubular, Clear, Warm white

Long summary description Philips 12032200 metal-halide bulb 97 W 2800 K 10500 lm:
This is an auto-generated long summary of Philips 12032200 metal-halide bulb 97 W 2800 K 10500 lm based on the first three specs of the first five spec groups.

Philips 12032200. Bulb power: 97 W, Colour temperature: 2800 K, Luminous flux: 10500 lm. Length: 47 mm, Height: 211 mm. Mercury content: 11.6 mg, Energy efficiency class (old): A+

Features
Bulb power *
97 W
Colour temperature *
2800 K
Luminous flux *
10500 lm
Bulb shape
Tubular
Finish type
Clear
Dimmable
Yes
Color Rendering Index (CRI)
88
Light colour
Warm white
Features
Colour code
828
Weight & dimensions
Length
47 mm
Height
211 mm
Other features
Mercury content
11.6 mg
Energy efficiency class (old)
A+