X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
107S21
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107S21
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 41257
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: Parts and Labor - 3 years
Long product name Philips 107S21 monitors CRT:
The short editorial description of Philips 107S21 monitors CRT
Philips 17IN 23MM 1280X1024 &1KHZ NMS

Marketing text Philips 107S21 monitors CRT

:
The official marketing text of Philips 107S21 monitors CRT as supplied by the manufacturer
Philips SOHO line for small offices and home offices offers the best possible value for the money for heavy duty home use and cost conscious business user. It is well suited for everyday applications including spreadsheets and word processing.

The 107S -with a 16.0-inch (41 cm) visible image size- is competitively priced, offers optional multimedia functionality, an optional USB Hub and delivers best-in-class front-of-screen performance.

Short summary description Philips 107S21 monitors CRT:
This short summary of the Philips 107S21 monitors CRT data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 107S21, Flat Square, 50 - 160 Hz, 30 - 71 kHz, 1280 x 1024 pixels, 398.78 x 408.94 x 408.94 mm
Long summary description Philips 107S21 monitors CRT:
This is an auto-generated long summary of Philips 107S21 monitors CRT based on the first three specs of the first five spec groups.
Philips 107S21. Display diagonal: 43.2 cm (17"), Type: Flat Square, Vertical scan range: 50 - 160 Hz. Display resolution: 1280 x 1024 pixels. Dimensions (WxDxH): 398.78 x 408.94 x 408.94 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
Flat Square
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 71 kHz
Display
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.23 mm
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
398.78 x 408.94 x 408.94 mm
Brand
Image
Product code
Product
Stock
Price from
Philips 107S61/00 monitors CRT
Philips 107S61/00 monitors CRT
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
107S61/00
USD 52.12
(excl. VAT)
USD 62.54(incl. VAT)
Philips 17" CRT monitor
Philips 17" CRT monitor
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
107S61
 —