X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
107P20 17" CRT Monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107P20
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Feb 2011 17:55:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13958
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: Parts and Labor - 3 years
Long product name Philips 107P20 17" CRT Monitor:
The short editorial description of Philips 107P20 17" CRT Monitor
Philips 17IN 25MM 1920X1440 92KHZ PC

Marketing text Philips 107P20 17" CRT Monitor

:
The official marketing text of Philips 107P20 17" CRT Monitor as supplied by the manufacturer
The 107P, Philips Real Flat 17" aperture Grille Color Monitor, for, Professional business applications. Featuring Philips Real Flat CRT and exclusive lightframe technology. Supports up to 1920 x 1440 with a .24MM Grille Pitch and is Supported by Philips first choice Warranty Program. a Comprehensive 3-Year Warranty including CRT, Labor and parts and a 1-Year, 48-hour Replacement guarantee

•Real Flat aperture Grille Tube - experience natural viewing with, NO distortion and less Reflection.
•Lightframe technology -offers a unique and revolutionary Solution for boosting a Monitors Brightness and sharpness where - and only, where - the user wants and needs it. Lightframe allows the user to experience TV quality performance for viewing Video E-mails movies, photos, and Graphics.
•AutoScan covers Horizontal Frequencies up to 92 KHZ, offering a Flicker-free Display of 1280 x 1024 at 85 HZ.
•Xtraspace design - delivers the smallest total 17" Monitor footprint in its class. •Philips first choice Warranty Program. a Comprehensive 3-Year Warranty including CRT, Labor and parts and a 1-Year, 48-hour Replacement guarantee.

Short summary description Philips 107P20 17" CRT Monitor:
This short summary of the Philips 107P20 17" CRT Monitor data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 107P20 17" CRT Monitor, Real Flat, 50 - 160 Hz, 30 - 92 kHz, 1920 x 1440 pixels, 399 x 419 x 373 mm
Long summary description Philips 107P20 17" CRT Monitor:
This is an auto-generated long summary of Philips 107P20 17" CRT Monitor based on the first three specs of the first five spec groups.
Philips 107P20 17" CRT Monitor. Display diagonal: 43.2 cm (17"), Type: Real Flat, Vertical scan range: 50 - 160 Hz. Display resolution: 1920 x 1440 pixels. Dimensions (WxDxH): 399 x 419 x 373 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
Real Flat
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 92 kHz
Display
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.25 mm
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1440 pixels
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
399 x 419 x 373 mm