X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-inch CRT-monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107E66
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10476
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Philips 17-inch CRT-monitor:
The short editorial description of Philips 17-inch CRT-monitor
43.18 cm (17 ") 27MM 1280X1024 70KHZ 107E CRT MPR II IN (NMS)

Marketing text Philips 17-inch CRT-monitor

:
The official marketing text of Philips 17-inch CRT-monitor as supplied by the manufacturer
With first-ever one-chip Digital Deflection CPU for superb display performance, ideal screen size, great quality and value, the Green Design 107E6 delivers great, affordable get-the-job-done display. PRODUCT FEATURES: XGA 1024 x 768 resolution for sharper display; Flat Square Tube reduces distortion and reflection; sRGB ensures color matching between display and printouts; Compatibility with PC and Mac platforms; Quick and easy to personalize On-Screen-Display control; Plug and play for easy and friendly installation; Lower power consumption than industry average; MPRII ensures safety by limiting electromagnetic radiation emissions; Flame retardant case safeguards display from fire.
Short summary description Philips 17-inch CRT-monitor:
This short summary of the Philips 17-inch CRT-monitor data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 17-inch CRT-monitor, Anti-glare Polarizer,Anti-reflection, Anti-static, 30 - 70 kHz, 1280 x 1024 pixels, Plug and Play, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, BSMI, GOST, DDC-2B, Energy 2000, , PC, Mac, 397 x 419 x 383 mm
Long summary description Philips 17-inch CRT-monitor:
This is an auto-generated long summary of Philips 17-inch CRT-monitor based on the first three specs of the first five spec groups.
Philips 17-inch CRT-monitor. Display diagonal: 43.2 cm (17"), Type: Anti-glare Polarizer,Anti-reflection, Anti-static, Horizontal scan range: 30 - 70 kHz. Display resolution: 1280 x 1024 pixels. Dimensions (WxDxH): 397 x 419 x 383 mm, Weight: 13.4 kg. Certification: Plug and Play, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, BSMI, GOST, DDC-2B, Energy 2000, . Compatibility: PC, Mac
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
Anti-glare Polarizer,Anti-reflection, Anti-static
Vertical scan range
160 Hz
Horizontal scan range
30 - 70 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.27 mm
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Management features
User controls
Brightness, contrast
System requirements
Compatibility
The other products, software and hardware this product can be used with.
PC, Mac
Certificates
Certification
Plug and Play, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, BSMI, GOST, DDC-2B, Energy 2000, EPA Energy Star, EZU, MEEI, NUTEK, PCBC, SEMKO, TUV Ergo
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x VGA input - 15 pin HD D-Sub (HD-15)
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
397 x 419 x 383 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13.4 kg
Brand
Image
Product code
Product
Stock
Price from
Philips 17" CRT monitor
Philips 17" CRT monitor
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
107E61/00
 —