location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 107E61 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
107E61 17" CRT .25 71kHz 1280x1024 MPR2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107E61
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:34:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 107E61 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels :
The long product name of Philips 107E61 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

107E61 17" CRT .25 160Hz 1280x1024 OSD MPRII Ivory
More>>>
Philips 107E61 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
The official description of Philips 107E61 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 107E61 offers great value for money for those users looking for an entry level display for their home and small office applications. Traditional Philips reliability and its compact design sets the product apart from its competitors.
-Recommended resolution : 1024 x 768.
-XGA 1024 x 768 resolution for sharper display.
-Three language versions have been added to the on screen.
-Compatibility with PC and Mac platforms.
-MPRII ensures safety by limiting electromagnetic radiation emissions.

Short summary description Philips 107E61 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Philips 107E61 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 107E61 17" CRT .25 71kHz 1280x1024 MPR2, 43.2 cm (17"), CRT /Anti-glare Polarizer,Anti-reflection, Anti-static, 1280 x 1024 pixels, 0 - 35 °C, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, BSMI, GOST, DDC-2B, Energy 2000, EPA Energy..., 397 x 419 x 383 mm

Long summary description Philips 107E61 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Philips 107E61 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Philips 107E61 17" CRT .25 71kHz 1280x1024 MPR2. Display diagonal: 43.2 cm (17"), Type: CRT /Anti-glare Polarizer,Anti-reflection, Anti-static. Display resolution: 1280 x 1024 pixels. Certification: FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, BSMI, GOST, DDC-2B, Energy 2000, EPA Energy.... Dimensions (WxDxH): 397 x 419 x 383 mm, Weight: 13.4 kg. I/O ports: 1 x VGA - 15 pin HD D-Sub (HD-15)

Display
Type
CRT /Anti-glare Polarizer,Anti-reflection, Anti-static
Vertical scan range
160
Horizontal scan range
71
Display diagonal *
43.2 cm (17")
Display resolution
Display resolution
1280 x 1024 pixels
Ports & interfaces
I/O ports
1 x VGA - 15 pin HD D-Sub (HD-15)
Management features
User controls
Brightness, contrast, H/V position
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Certificates
Certification
FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, BSMI, GOST, DDC-2B, Energy 2000, EPA Energy Star, EZU, MEEI, NUTEK, PCBC, SEMKO, TUV Ergo
Weight & dimensions
Dimensions (WxDxH)
397 x 419 x 383 mm
Weight
13.4 kg
Country Distributor
United Kingdom 1 distributor(s)