X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
107E56 17" CRT .27 71kHz 1280x1024 MPR2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107E56
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:37:18
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9074
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Philips 107E56 17" CRT .27 71kHz 1280x1024 MPR2:
The short editorial description of Philips 107E56 17" CRT .27 71kHz 1280x1024 MPR2
107E56 43.18 cm (17 ") CRT (16" visible) 1280 x 1024, 50 - 160 Hz

Marketing text Philips 107E56 17" CRT .27 71kHz 1280x1024 MPR2

:
The official marketing text of Philips 107E56 17" CRT .27 71kHz 1280x1024 MPR2 as supplied by the manufacturer
The Philips 107E56 offers great value for money for those users looking for a display for their home and small office applications. Traditional Philips reliability and its compact design sets the product apart from its competitors.

Short summary description Philips 107E56 17" CRT .27 71kHz 1280x1024 MPR2:
This short summary of the Philips 107E56 17" CRT .27 71kHz 1280x1024 MPR2 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 107E56 17" CRT .27 71kHz 1280x1024 MPR2, 1280 x 1024 pixels
Long summary description Philips 107E56 17" CRT .27 71kHz 1280x1024 MPR2:
This is an auto-generated long summary of Philips 107E56 17" CRT .27 71kHz 1280x1024 MPR2 based on the first three specs of the first five spec groups.
Philips 107E56 17" CRT .27 71kHz 1280x1024 MPR2. Display diagonal: 43.2 cm (17"), Pixel pitch: 0.27. Display resolution: 1280 x 1024 pixels
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Vertical scan range
160 Hz
Display
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.27 mm
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Brand
Image
Product code
Product
Stock
Price from
Philips 17" CRT monitor
Philips 17" CRT monitor
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
107E61/00
 —