X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17IN 27MM 1280X1024 70HZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107E51
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Feb 2011 17:55:00
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8346
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Philips 17IN 27MM 1280X1024 70HZ:
The short editorial description of Philips 17IN 27MM 1280X1024 70HZ
43.18 cm (17 ") 27MM 1280X1024 70HZ PHILIPS 107E51 CRT MPR II IN (NMS)

Marketing text Philips 17IN 27MM 1280X1024 70HZ

:
The official marketing text of Philips 17IN 27MM 1280X1024 70HZ as supplied by the manufacturer
The 107E51 offers great value for money for those users looking for an entry level display for their home and small office applications. Traditional Philips reliability and its compact design sets the product apart from its competitors.


With the XSD (Xtra Space Design) feature this monitor belongs to the world smallest 17-inch CRT monitors currently available and saves a lot of your desk space.

Short summary description Philips 17IN 27MM 1280X1024 70HZ:
This short summary of the Philips 17IN 27MM 1280X1024 70HZ data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 17IN 27MM 1280X1024 70HZ, Flat square High Contrast CRT, 50 - 160 Hz, 30 - 70 kHz, 1280 x 1024 pixels, 5 - 95%, 0 - 40 °C
Long summary description Philips 17IN 27MM 1280X1024 70HZ:
This is an auto-generated long summary of Philips 17IN 27MM 1280X1024 70HZ based on the first three specs of the first five spec groups.
Philips 17IN 27MM 1280X1024 70HZ. Display diagonal: 43.2 cm (17"), Type: Flat square High Contrast CRT, Viewable size, vertical: 25.4 cm. Display resolution: 1280 x 1024 pixels. Dimensions (WxDxH): 397 x 419 x 383 mm, Depth: 41.9 cm, Width: 39.7 cm. Certification: MPR-II Low Emission, TÜV/GS,TÜV/Ergo,TÜV/9241-3, FCC-B, UL, CSA, DHHS, SEMKO, Poland-B sign, C-Tick,
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
Flat square High Contrast CRT
Viewable size, vertical
25.4 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
32.7 cm
Viewable size diagonal
41 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 70 kHz
Surface treatment
Anti Glare, Anti Static, Anti reflection
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Management features
User controls
Brightness, Contrast
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Certificates
Certification
MPR-II Low Emission, TÜV/GS,TÜV/Ergo,TÜV/9241-3, FCC-B, UL, CSA, DHHS, SEMKO, Poland-B sign, C-Tick, CE, BCIQ, PSB, NUTEK, Energy Star
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
397 x 419 x 383 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14.5 kg
Width
The measurement or extent of something from side to side.
397 mm
Depth
The distance from the front to the back of something.
419 mm
Brand
Image
Product code
Product
Stock
Price from
Philips 17" CRT monitor
Philips 17" CRT monitor
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
107E61/00
 —