X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17IN 21MM 1024X768 115KHZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107B33
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Feb 2011 17:50:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8203
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 3 years
Long product name Philips 17IN 21MM 1024X768 115KHZ:
The short editorial description of Philips 17IN 21MM 1024X768 115KHZ
43.18 cm (17 ") 21MM 1024X768 115KHZ TCO 99 REALFLAT COLOR BLACK IN (PC)

Marketing text Philips 17IN 21MM 1024X768 115KHZ

:
The official marketing text of Philips 17IN 21MM 1024X768 115KHZ as supplied by the manufacturer
Experience natural viewing with no distortion and less reflection with Philips REAL FLAT shadow mask monitors. By increasing brightness and resolution in user selected areas, Philips patented technology dramatically improves photo and video display without sacrificing performance for text based applications. Moving beyond industry standards, Philips monitors increase available desk space while delivering the shortest front-to-back desk space requirement in the industry.
Short summary description Philips 17IN 21MM 1024X768 115KHZ:
This short summary of the Philips 17IN 21MM 1024X768 115KHZ data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 17IN 21MM 1024X768 115KHZ, Display / CRT conventional - desktop, 50 - 160 Hz, 30 - 86 kHz, TCO'95, NUTEK, Energy Star, MPR-II Low Emission, TüV/GS, TüV-Ergo, FCC-B, UL, CSA, DHHS, SEMKO, Pola, 399 x 419 x 410 mm, REAL FLAT, Flat Shadow Mask, High Contrast, AGARAS, Light Transmission 45%
Long summary description Philips 17IN 21MM 1024X768 115KHZ:
This is an auto-generated long summary of Philips 17IN 21MM 1024X768 115KHZ based on the first three specs of the first five spec groups.
Philips 17IN 21MM 1024X768 115KHZ. Display diagonal: 43.2 cm (17"), Type: Display / CRT conventional - desktop, Viewable size diagonal: 40.6 cm. Display resolution: 1600 x 1200 pixels. Dimensions (WxDxH): 399 x 419 x 410 mm. Certification: TCO'95, NUTEK, Energy Star, MPR-II Low Emission, TüV/GS, TüV-Ergo, FCC-B, UL, CSA, DHHS, SEMKO, Pola. Weight: 16.5 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
Display / CRT conventional - desktop
Viewable size diagonal
40.6 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 86 kHz
Display
The description of display that can includes display type, resolution, size etc.
REAL FLAT, Flat Shadow Mask, High Contrast, AGARAS, Light Transmission 45%
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
Other features
Weight
16.5 kg
Management features
User controls
Language (English, Spanish, French, German, Italian), Zoom, H/V Position and Size, Pincushion, Balance, Trapezoid, Parallelogram, Color, Reset, Degauss, Moiré, Serial Number, Resolution, Frequency, 5-Button OSD: Brightness +/-, Direct Access, Contrast +/-, Direct Access
Certificates
Certification
TCO'95, NUTEK, Energy Star, MPR-II Low Emission, TüV/GS, TüV-Ergo, FCC-B, UL, CSA, DHHS, SEMKO, Poland-B sign, C-Tick, CE, BCIQ, PSB
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Audio
Audio system
System used to play music or speech.
Yes
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
399 x 419 x 410 mm