location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 046677423421 energy-saving lamp White 3000 K 19.5 W E26

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
046677423421
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
046677423421
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0046677423421 show
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:19:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 046677423421 energy-saving lamp White 3000 K 19.5 W E26
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 19.5W (120W)
  • - Medium base (E26)
  • - Bright White
  • - Dimmable
Long product name Philips 046677423421 energy-saving lamp White 3000 K 19.5 W E26 :
The long product name of Philips 046677423421 energy-saving lamp White 3000 K 19.5 W E26. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Reflector - Flood, 19.5W (120W), 120V, E26, 1200lm, 3000K
More>>>
Philips 046677423421 energy-saving lamp White 3000 K 19.5 W E26:
The official description of Philips 046677423421 energy-saving lamp White 3000 K 19.5 W E26 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A simple way to beautify your home
Create an inviting atmosphere with ambient light
Philips PAR38 LED light bulbs deliver exceptionally long life, significant energy savings, beautiful light and contain no mercury. This 19.5 Watt can replace a standard 120 Watt halogen and can save up to $276.37 in energy costs*.

Long life
- Lasts 22.58 years**.

Energy efficient
- Reduces energy costs.

Fits easily into most existing fixtures
- Similar shape and size as standard halogen capsule.

Bright white light
- Provides a bright, crisp light.

Easy to use
- Instant on;
- Dimmable***.

Bright white light
This PAR38 indoor flood light provides a wide beam of bright, white light, perfect for general room lighting and will not fade fabrics or furnishings.

Instant on
Just by flipping the switch, your room is at full brightness. No slow starting or waiting.

Similar to incandescent bulb
This bulb is an easy switch from standard incandescent bulbs and is ideal for use in table lamps, floor lamps, pendant and ceiling fixtures.

Lasts 22.8 years**
By using this LED PAR38, you can reduce the hassle of frequently replacing your light bulbs.

Reduces energy costs
This bulb saves $276.37 in energy costs when you replace a 120 Watt halogen with this 19.5 Watt LED light bulb.*

Dimmable***
This lamp can be used with most dimmers to create your desired ambience with smooth dimming to 10% of full light levels.

Short summary description Philips 046677423421 energy-saving lamp White 3000 K 19.5 W E26:
This short summary of the Philips 046677423421 energy-saving lamp White 3000 K 19.5 W E26 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 046677423421, 19.5 W, 120 W, E26, 1200 lm, 25000 h, White

Long summary description Philips 046677423421 energy-saving lamp White 3000 K 19.5 W E26:
This is an auto-generated long summary of Philips 046677423421 energy-saving lamp White 3000 K 19.5 W E26 based on the first three specs of the first five spec groups.

Philips 046677423421. Bulb power: 19.5 W, Equivalent bulb power: 120 W, Fitting/cap type: E26, Luminous flux: 1200 lm, Bulb lifetime: 25000 h, Light colour: White, Colour temperature: 3000 K, Color Rendering Index (CRI): 80

Performance
Bulb size
PAR38
Luminous flux *
1200 lm
Bulb lifetime *
25000 h
Equivalent bulb power *
120 W
Light colour *
White
Colour temperature *
3000 K
Dimmable
Yes
Color Rendering Index (CRI)
80
Bulb power *
19.5 W
Fitting/cap type *
E26
Product colour
White
Power
Input voltage
120 V
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Other features
AC input voltage
120 V
Technical details
Bulb technology
LED
Suitable for light type
Ambience
Bulb lifetime
22.8 year(s)
Power
19.5 W