location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 046677409432 energy-saving lamp 32 W T8 Warm white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
046677409432
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
046677409432
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0046677409432 show
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 09:37:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 046677409432 energy-saving lamp 32 W T8 Warm white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Soft white light
  • - Lasts at least 20000 hours
  • - ALTO Lamp Technology
  • - Ideal for Kitchens and Baths
Long product name Philips 046677409432 energy-saving lamp 32 W T8 Warm white :
The long product name of Philips 046677409432 energy-saving lamp 32 W T8 Warm white. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Linear Fluorescent 32W, T8, Soft White
More>>>
Philips 046677409432 energy-saving lamp 32 W T8 Warm white:
The official description of Philips 046677409432 energy-saving lamp 32 W T8 Warm white as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips Linear Fluorescent bulbs offer long life and energy savings in an environmentally responsible light bulb. They come in Soft and Cool white, Natural light and Daylight Deluxe colors to help create the mood you desire in the room.

Short summary description Philips 046677409432 energy-saving lamp 32 W T8 Warm white:
This short summary of the Philips 046677409432 energy-saving lamp 32 W T8 Warm white data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 046677409432, 32 W, T8, 20000 h, Warm white

Long summary description Philips 046677409432 energy-saving lamp 32 W T8 Warm white:
This is an auto-generated long summary of Philips 046677409432 energy-saving lamp 32 W T8 Warm white based on the first three specs of the first five spec groups.

Philips 046677409432. Bulb power: 32 W, Fitting/cap type: T8, Light colour: Warm white, Bulb lifetime: 20000 h

Performance
Bulb shape
Linear
Bulb power *
32 W
Fitting/cap type *
T8
Performance
Finish type
White
Light colour *
Warm white
Bulb lifetime *
20000 h