location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Energy Saver 046677405854 fluorescent bulb 14 W E26 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Energy Saver
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
046677405854
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
046677405854
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0046677405854 show
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 09:37:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Energy Saver 046677405854 fluorescent bulb 14 W E26 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14W (60W)
  • - Medium base (E26)
  • - Soft White
Long product name Philips Energy Saver 046677405854 fluorescent bulb 14 W E26 White :
The long product name of Philips Energy Saver 046677405854 fluorescent bulb 14 W E26 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Energy Saver Spiral 14w, Medium base (E26), Dusk to Dawn
More>>>
Philips Energy Saver 046677405854 fluorescent bulb 14 W E26 White:
The official description of Philips Energy Saver 046677405854 fluorescent bulb 14 W E26 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips 14W Compact Fluorescent bulb provides soft light, long life and reduced operating costs. It is ideal for outdoor security lighting. This 14W can replace a standard 60W incandescent and can save up to $40 in energy costs*.

Short summary description Philips Energy Saver 046677405854 fluorescent bulb 14 W E26 White:
This short summary of the Philips Energy Saver 046677405854 fluorescent bulb 14 W E26 White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Energy Saver 046677405854, 14 W, E26, 900 lm, White

Long summary description Philips Energy Saver 046677405854 fluorescent bulb 14 W E26 White:
This is an auto-generated long summary of Philips Energy Saver 046677405854 fluorescent bulb 14 W E26 White based on the first three specs of the first five spec groups.

Philips Energy Saver 046677405854. Bulb power: 14 W, Fitting/cap type: E26, Luminous flux: 900 lm, Light colour: White, Color Rendering Index (CRI): 82

Performance
Bulb shape
Spiral
Luminous flux *
900 lm
Equivalent bulb power
60 W
Colour temperature *
2700 K
Bulb power *
14 W
Fitting/cap type *
E26
Finish type
White
Light colour *
White
Color Rendering Index (CRI)
82
Performance
Bulb lifetime (@ 2.7 hrs/day)
8000 year(s)
Power
Input voltage
120 V
Weight & dimensions
Width
134.6 mm
Height
188 mm
Other features
AC input voltage
120 V